EN
  • EN
  • DE

DSC1001CE1-004.0000T

Part No DSC1001CE1-004.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 4.0000MHZ CMOS SMD / 4 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC1001
Package Tape & Reel (TR)
Base Resonator MEMS
Type XO (Standard)
Frequency 4 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 6.3mA
Ratings AEC-Q100
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSC1001
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1117662-DSC1001CE1-004.0000T
Ultra Librarian 3D Model Ultra Librarian DSC1001CE1-004.0000T CAD Model

Description

Product Overview: DSC1001CE1-004.0000T

The DSC1001CE1-004.0000T is a high-performance silicon MEMS oscillator from the reputable Microchip Technology. This component boasts excellent stability and precision, making it a superb choice for a wide range of applications including consumer electronics, networking, and industrial systems. With its compact footprint, the DSC1001 series offers an optimal solution for designs where space is at a premium.

Key Features

  • Frequency Range: The DSC1001CE1-004.0000T offers a precise frequency of 4.0000 MHz, suitable for various timing-critical applications.
  • Supply Voltage: It operates at a nominal supply voltage of 1.8V to 3.3V, providing flexibility in different power environments.
  • Stability: The device ensures ±25 ppm stability over a temperature range of -40°C to +85°C, ensuring reliable performance under varying conditions.
  • Low Power Consumption: Designed for energy efficiency, this oscillator minimizes power consumption, making it ideal for battery-powered devices.
  • Packaging: The DSC1001CE1-004.0000T is available in a compact 6-SMD, no lead package, which is conducive to automated surface-mount assembly processes.
  • Output Type: It provides a CMOS output, which is a standard in digital circuits, allowing for easy integration into a variety of designs.

Applications

The versatility of the DSC1001CE1-004.0000T makes it a perfect fit for numerous applications, including:

  • Portable and wearable technology
  • Wireless communication devices
  • Internet of Things (IoT) products
  • Industrial control systems
  • Medical monitoring equipment
  • Automotive electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality and the DSC1001CE1-004.0000T is no exception. This product is produced with strict quality control measures and is designed to meet the high reliability standards required by modern electronic devices.

Availability

The DSC1001CE1-004.0000T is available for order and can be sourced directly from Microchip Technology or through their network of authorized distributors. Detailed datasheets and technical support are readily accessible to ensure a seamless integration into your design.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess