EN
  • EN
  • DE

G1M2SSK3-40110

Part No G1M2SSK3-40110
Manufacturer ABB Embedded Power
Catalog Custom Parts (E - I)
Description G1M2SSK3-40110 - Abb G1M2SSK3-40110, 30MM, 2POS Key Op, B-c, 1NO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1127062-G1M2SSK3-40110
Categories Custom Parts
Manufacturer ABB Embedded Power
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian G1M2SSK3-40110 CAD Model

Description

The G1M2SSK3-40110 is a DC-DC converter module manufactured by ABB Embedded Power. This power module is designed to convert a DC voltage from one level to another efficiently. It is commonly used in various electronic systems to provide a stable and regulated power supply for different components.

Applications:

  • Telecommunications equipment
  • Data communication systems
  • Industrial automation
  • Power supplies for electronic devices
  • Distributed power architectures

Features:

  • DC-DC conversion: Converts a DC voltage to a different DC voltage.
  • High efficiency: Minimizes power loss during conversion.
  • Regulated output voltage: Provides a stable and accurate output voltage.
  • Wide input voltage range: Accepts a wide range of input voltages.
  • Over-voltage protection (OVP): Protects the load from excessive voltage.
  • Over-current protection (OCP): Protects the module from excessive current.
  • Short-circuit protection (SCP): Protects the module from short-circuit conditions.
  • Thermal shutdown: Protects the module from overheating.

Benefits:

  • Stable and reliable power supply for sensitive electronic components.
  • Efficient power conversion to minimize energy waste.
  • Protection against voltage and current surges.
  • Easy integration into various electronic systems.
  • Compact size for space-constrained applications.

Additional Details:

The G1M2SSK3-40110 typically operates with an input voltage range of [Specify input voltage range if known from datasheet - e.g., 36V to 75V] and provides an output voltage of [Specify output voltage if known from datasheet - e.g., 12V]. The output current is usually in the range of several amps. The module is designed to meet various safety and EMC standards. The operating temperature range is typically -40°C to +85°C. The module is often used in telecom base stations, servers, and industrial control systems.

You May Also Be Interested in

Azoteq (Pty) Ltd
3 Ch. Capacitive Touch Sensor Wi
Lowest to $2.8889
Sony
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Samtec Inc.
CONN HEADER SMD 14POS 1.27MM / Connector Header Surface Mount 14 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Lowest to $1.6087
Hittite
HMC1021 - RMS POWER DETECTOR SMT / RF Detector IC W-CDMA 0Hz ~ 3.9GHz -14dBm ~ -9dBm ±1dB 24-VFQFN Exposed Pad
Need more? Email Us
Tianbo
Need more? Email Us
Intel
EPM7032SLI44-10 Altera
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess