EN
  • EN
  • DE

RC48F4400P0VB02

Part No RC48F4400P0VB02
Manufacturer Micron Technology Inc.
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micron Technology Inc.
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 182565-RC48F4400P0VB02
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RC48F4400P0VB02 CAD Model

Description

The RC48F4400P0VB02 is a NOR Flash memory device manufactured by Micron Technology Inc. It is designed for embedded applications requiring non-volatile storage of code and data. NOR flash memory is characterized by its fast random access read capability, making it suitable for executing code directly from flash memory (XIP - eXecute In Place).

Applications:

  • Embedded Systems: Storing boot code, application code, and data in embedded systems such as microcontrollers and microprocessors.
  • Networking Equipment: Used in routers, switches, and other networking devices to store firmware and configuration data.
  • Industrial Automation: Storing program code and data in programmable logic controllers (PLCs) and other industrial control equipment.
  • Automotive Systems: Used in automotive electronic control units (ECUs) for storing engine control software and other critical data.
  • Consumer Electronics: Storing firmware and data in consumer electronic devices such as set-top boxes, digital cameras, and portable media players.

Features:

  • NOR Flash Architecture: Provides fast random access read capability for XIP operation.
  • Non-Volatile Storage: Retains data even when power is removed.
  • High Endurance: Withstands a large number of program/erase cycles.
  • Page Mode Operation: Supports page mode programming and reading for faster data transfer.
  • Sector Protection: Allows for protecting individual sectors from accidental erasure.
  • Low Power Consumption: Designed for low power consumption in battery-powered applications.

Benefits:

  • Fast Boot Times: Enables fast boot times in embedded systems due to the fast random access read capability.
  • Reliable Data Storage: Provides reliable non-volatile storage for critical data.
  • Extended Product Lifetime: High endurance ensures a long product lifetime.
  • Reduced System Cost: Eliminates the need for external RAM in some applications by allowing code execution directly from flash.
  • Enhanced Security: Sector protection prevents unauthorized modification of critical data.

Additional Details:

The RC48F4400P0VB02 requires careful consideration of timing parameters and voltage levels during read, program, and erase operations. Consult the device datasheet for detailed information on these parameters and the overall system design. The datasheet also provides information on the device's operating temperature range, storage temperature range, and other important specifications. The memory capacity, access times, and power consumption are all important characteristics to consider when selecting this device for a specific application.

You May Also Be Interested in

Spansion
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH Memory IC 8Mb (512K x 16) Parallel 55 ns 48-TSOP
Need more? Email Us
Micron Technology Inc.
IC FLASH 4GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (9x11)
Lowest to $9.2942
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 55 ns 48-TFBGA
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48XFLGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-XFLGA (6x4)
Need more? Email Us
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Need more? Email Us
Micron Technology Inc.
IC FLASH 32GBIT MMC 153VFBGA / FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-VFBGA (11.5x13)
Lowest to $28.2986
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 70 ns 48-TFBGA
Lowest to $2.3359
STMicroelectronics
IC EEPROM 256KBIT I2C 1MHZ 8MLP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 450 ns 8-MLP (2x3)
Lowest to $0.9504

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $56.3063 $112.6126
3+ $46.2000 $138.6000
4+ $44.7563 $179.0252
6+ $43.3125 $259.8750
7+ $41.8688 $293.0816
10+ $37.5375 $375.3750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 390 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess