EN
  • EN
  • DE

KIA7815AP-U/P

Part No KIA7815AP-U/P
Manufacturer KEC
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case TO-220
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
Win Source Part Number 718871-KIA7815AP-U/P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KIA7815AP-U/P CAD Model

Description

The KIA7815AP-U/P is a three-terminal positive voltage regulator manufactured by KEC (Korea Electronics Co., Ltd.). It's designed to provide a stable +15V output voltage from a higher input voltage. This regulator is widely used in various electronic circuits to ensure a consistent and reliable power supply for sensitive components.

Applications:

  • Power supplies for electronic circuits.
  • Voltage regulation in consumer electronics.
  • Industrial control systems.
  • Battery chargers.
  • Microcontroller power supply.

Features:

  • Fixed +15V output voltage.
  • Internal thermal overload protection.
  • Short-circuit current limiting.
  • High ripple rejection.
  • TO-220 package for efficient heat dissipation.

Benefits:

  • Provides a stable and reliable +15V power supply.
  • Protects the regulator from overheating.
  • Prevents damage to the regulator in case of a short circuit.
  • Reduces noise and ripple in the output voltage.
  • Enables efficient heat removal, ensuring stable operation.

Additional Details:

The KIA7815AP-U/P requires a minimum input voltage typically a few volts higher than the regulated output voltage (e.g., 17V to 25V). It can supply a certain maximum output current, typically around 1A, depending on the input voltage and operating temperature. The internal thermal overload protection activates when the regulator's junction temperature exceeds a safe limit, shutting down the output to prevent damage. A heatsink is often used with the TO-220 package to enhance heat dissipation, especially when operating at higher input voltages and output currents. The 'P' at the end of the part number might indicate a specific packaging or lead forming option.

Datasheets detail the voltage regulation characteristics, including line regulation (change in output voltage with changes in input voltage) and load regulation (change in output voltage with changes in load current). Engineers consider these factors to ensure that the regulator meets the specific requirements of their application.

You May Also Be Interested in

Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess