EN
  • EN
  • DE

N25Q032A11EF640F

Part No N25Q032A11EF640F
Manufacturer Micron Technology Inc.
Catalog Memory
Description Micron Serial NOR Flash Memory 1.8V, Multiple I/O, 4KB Sector Erase
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micron Technology Inc.
Win Source Part Number 1229154-N25Q032A11EF640F
Manufacturer Homepage www.micron.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian N25Q032A11EF640F CAD Model

Description

The N25Q032A11EF640F is a 32Mb NOR Flash memory device manufactured by Micron Technology Inc. This device is designed for high-performance, low-power applications requiring fast read access and reliable data storage. It supports Serial Peripheral Interface (SPI) for communication, making it easy to interface with microcontrollers and other embedded systems.

Applications

  • Embedded systems: Used for storing firmware, boot code, and configuration data in embedded systems.
  • Industrial control systems: Employed in industrial control devices for storing program code and data.
  • Consumer electronics: Found in devices such as digital cameras, MP3 players, and set-top boxes for storing user data and application code.
  • Networking equipment: Utilized in routers, switches, and other networking devices for storing configuration data and firmware.
  • Automotive applications: Used in automotive electronics for storing software and data in electronic control units (ECUs).

Features

  • 32Mb (4MB) capacity: Provides ample storage for code and data in embedded systems.
  • SPI interface: Supports standard, dual, and quad SPI modes for flexible communication.
  • Fast read access: Enables quick retrieval of data for improved system performance.
  • Low power consumption: Minimizes power consumption, extending battery life in portable devices.
  • Small package size: Available in a compact package for space-constrained applications.

Benefits

  • Reliable data storage: Provides non-volatile storage for critical data and code.
  • Flexible interface: SPI interface simplifies integration with microcontrollers and other devices.
  • Improved system performance: Fast read access ensures quick retrieval of data.
  • Extended battery life: Low power consumption prolongs battery life in portable devices.
  • Compact design: Small package size allows for high-density board layouts.

Additional Details

The N25Q032A11EF640F typically operates from a 2.7V to 3.6V power supply. It supports various operating modes, including deep power-down mode for further reducing power consumption when the device is not actively being used. It is typically available in a SOIC or WSON package, suitable for surface-mount assembly. Proper decoupling capacitors should be used near the power supply pins to minimize noise and ensure stable operation. The device's endurance rating specifies the number of program/erase cycles it can withstand, typically around 100,000 cycles.

Technical Specifications:

  • Memory Size: 32Mb (4MB)
  • Interface: SPI, Dual SPI, Quad SPI
  • Operating Voltage: 2.7V to 3.6V
  • Read Speed: Up to 104 MHz (depending on SPI mode)
  • Operating Temperature: -40°C to +85°C

You May Also Be Interested in

Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Lowest to $1.2527
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kbit I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
Infineon Technologies
IC FLASH 512MBIT SPI/QUAD 16SOIC
Lowest to $10.5207
Adesto Technologies
IC FLASH 8MBIT SPI 85MHZ 8SOIC / FLASH Memory IC 8Mbit SPI 85 MHz 8-SOIC
Lowest to $3.7068
Adesto Technologies
IC FLASH 16MBIT SPI 100MHZ 8UDFN / FLASH Memory IC 16Mbit SPI 100 MHz 8-UDFN (5x6)
Lowest to $2.9105
Maxim Integrated
IC EPROM 224BIT 1-WIRE SOT23-3
Lowest to $0.9656
Rohm Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOPJ / EEPROM Memory IC 2Kbit I²C 400 kHz 8-SOP-J
Need more? Email Us
Everspin Technologies Inc.
IC RAM 256KBIT PARALLEL 44TSOP2 / MRAM (Magnetoresistive RAM) Memory IC 256Kbit Parallel 35 ns 44-TSOP2
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 1Kbit I²C 1 MHz 900 ns 8-SOIC
Lowest to $0.3862

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8677 $51.6186
43+ $2.3530 $101.1790
66+ $2.2795 $150.4470
91+ $2.2059 $200.7369
118+ $2.1324 $251.6232
157+ $1.9118 $300.1526
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess