EN
  • EN
  • DE

N25Q016A11E5140F

Part No N25Q016A11E5140F
Manufacturer Micron Technology Inc.
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832308-N25Q016A11E5140F
Ultra Librarian 3D Model Ultra Librarian N25Q016A11E5140F CAD Model

Description

The N25Q016A11E5140F is a 16 Mb (Megabit) Serial Flash Memory device manufactured by Micron Technology Inc. It's part of the N25Q family, known for its high performance, low power consumption, and compact packaging, making it suitable for a wide range of embedded applications. This specific part number indicates certain configuration options, packaging and temperature grade.

Applications

  • Embedded Systems: Used for storing boot code, configuration data, and application code in embedded systems.
  • Consumer Electronics: Found in devices like set-top boxes, digital TVs, and portable media players for storing firmware and user data.
  • Industrial Applications: Employed in industrial control systems, data loggers, and other industrial equipment for reliable data storage.
  • Networking Devices: Used in routers, switches, and other networking equipment for storing boot code and configuration data.
  • Automotive Systems: Can be used in automotive applications for storing firmware updates and configuration settings.

Features

  • Memory Size: 16 Mb (2MB) of storage capacity.
  • Interface: Serial Peripheral Interface (SPI) for easy integration with microcontrollers.
  • Supply Voltage: Operates on a single 2.7V to 3.6V power supply.
  • Page Program: Supports page program operations for fast and efficient data writing.
  • Sector Erase: Provides sector erase functionality for flexible memory management.
  • Block Erase: Offers block erase capability for efficient bulk data erasure.
  • Security Features: Includes security features like block protection to prevent unauthorized access.
  • Operating Temperature: Industrial temperature range ensures reliable operation in harsh environments.
  • Advanced Security Features: Includes features like One-Time Programmable (OTP) bits and unique ID for enhanced security.

Benefits

  • High Performance: Provides fast read, write, and erase operations for quick system response.
  • Low Power Consumption: Minimizes power usage, making it ideal for battery-powered devices.
  • Compact Size: Small package size allows for easy integration into space-constrained applications.
  • Reliable Data Storage: Ensures data integrity and long-term data retention.
  • Simplified System Design: SPI interface simplifies the connection to microcontrollers and other host devices.
  • Cost-Effective Solution: Provides a cost-effective solution for non-volatile memory requirements.
  • Enhanced Security: Protects sensitive data from unauthorized access and tampering.

Additional Details

The N25Q016A11E5140F utilizes a CMOS process technology, contributing to its low power consumption and high reliability. It is available in various package options to suit different application needs. The SPI interface supports various modes, including standard SPI, Dual SPI, and Quad SPI, allowing for flexible data transfer rates. The device also features a deep power-down mode to further reduce power consumption when the device is not actively being used. Its robust design and comprehensive feature set make it a versatile choice for a wide range of embedded systems.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-WSON (6x5)
Need more? Email Us
Adesto Technologies
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 2Mbit SPI 104 MHz 8-SOIC
Lowest to $1.7463
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Lowest to $1.2527
ISSI, Integrated Silicon Solution Inc
2Mb, Low Power/Power Saver,Async
Lowest to $4.3657
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kbit I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ SOT23-5
Lowest to $0.0683
Maxim Integrated
IC EPROM 16KBIT 1-WIRE TO92-3 / EPROM - OTP Memory IC 16Kbit 1-Wire® 15 µs TO-92-3
Lowest to $3.5951
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $5.8956

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0619 $61.8570
70+ $1.6918 $118.4260
110+ $1.6391 $180.3010
150+ $1.5862 $237.9300
190+ $1.5333 $291.3270
255+ $1.3747 $350.5485
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,402 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess