The MTFC16GJTEC-WT is an eMMC (embedded MultiMediaCard) device manufactured by Micron Technology Inc. eMMC is a type of flash memory commonly used for mass storage in mobile devices, embedded systems, and other applications requiring non-volatile storage. It integrates flash memory and a controller in a single package, simplifying system design.
Applications:
- Smartphones and Tablets
- Embedded Systems
- Industrial PCs
- Automotive Infotainment Systems
- Digital Cameras and Camcorders
Features:
- 16GB Capacity
- eMMC 5.1 Interface
- NAND Flash Memory
- Managed NAND: Controller handles wear leveling, error correction, and bad block management
- Operating Temperature Range: Typically -25°C to +85°C (Industrial Temperature Grade)
- RoHS Compliant
- Small Footprint Package
Benefits:
- High Storage Capacity: 16GB of storage for applications, data, and multimedia content.
- Fast Data Access: eMMC 5.1 interface provides high-speed data transfer rates.
- Simplified Design: Integrated controller simplifies system design and reduces development time.
- Reliable Performance: Managed NAND ensures reliable data storage and long-term endurance.
- Wide Temperature Range: Suitable for use in a variety of environments.
Additional Details:
The MTFC16GJTEC-WT utilizes NAND flash memory technology to store data. The eMMC 5.1 interface supports high-speed data transfer rates, enabling fast boot times and responsive application performance. The integrated controller manages wear leveling, error correction, and bad block management, ensuring reliable data storage and long-term endurance. Wear leveling distributes write operations evenly across the memory cells to prevent premature wear-out. Error correction code (ECC) detects and corrects errors caused by bit flips or other data corruption issues. Bad block management identifies and avoids using defective memory blocks. The operating temperature range typically spans from -25°C to +85°C, making it suitable for use in industrial and automotive applications. The device is RoHS compliant, meaning that it does not contain any hazardous substances that are restricted by European regulations. It is important to consult the official Micron datasheet for the MTFC16GJTEC-WT to obtain accurate and up-to-date information on its electrical characteristics, timing specifications, and application guidelines. The datasheet provides detailed information on parameters such as read and write speeds, power consumption, and operating voltage. The eMMC device is typically available in a ball grid array (BGA) package, which provides a compact and reliable surface-mount connection. The MTFC16GJTEC-WT is a versatile and reliable storage solution for a wide range of applications. The integrated controller simplifies system design and ensures reliable data storage.