EN
  • EN
  • DE

MTFC16GAAAADV-2M

Part No MTFC16GAAAADV-2M
Manufacturer Micron Technology Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1436+
Reference case BGA
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
Win Source Part Number 755246-MTFC16GAAAADV-2M
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MTFC16GAAAADV-2M CAD Model

Description

The MTFC16GAAAADV-2M is an eMMC (embedded MultiMediaCard) device from Micron Technology. It's a managed NAND flash memory solution designed for mobile devices and other embedded systems. eMMC integrates the NAND flash memory and a controller into a single package, simplifying the design and management of storage.

Applications

  • Smartphones: Primary storage for operating system, applications, and user data.
  • Tablets: Provides storage for operating system, applications, and user files.
  • Wearable Devices: Used in smartwatches, fitness trackers, and other wearable devices.
  • Automotive Infotainment Systems: Storage for navigation data, media, and system software.
  • Industrial Embedded Systems: Reliable storage for industrial control systems and data logging applications.

Features

  • 16GB Capacity: Provides a storage capacity of 16 gigabytes.
  • eMMC 5.1 Interface: Supports the eMMC 5.1 standard for high-speed data transfer.
  • NAND Flash Memory: Utilizes NAND flash technology for non-volatile data storage.
  • Managed NAND: Integrates a controller that manages the NAND flash memory, including wear leveling, error correction, and bad block management.
  • High-Speed Data Transfer: Supports high read and write speeds for fast application loading and data access.
  • Small Form Factor: Compact package for space-constrained applications.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Simplified Storage Management: The integrated controller handles complex NAND flash management tasks, simplifying system design.
  • High Performance: Fast data transfer rates improve system responsiveness.
  • Reliable Data Storage: Wear leveling and error correction ensure data integrity and long-term reliability.
  • Reduced Time-to-Market: Integrated solution reduces development time and simplifies integration.
  • Cost-Effective Solution: Provides a cost-effective storage solution for embedded systems.

Additional Details

The MTFC16GAAAADV-2M operates at a specific voltage (typically 3.3V or 1.8V). The operating temperature range typically spans from -25°C to +85°C. The device is packaged in a BGA (Ball Grid Array) package for surface mounting on PCBs. Refer to the datasheet for details on the specific read/write speeds, power consumption, and other performance characteristics. The eMMC interface provides features such as boot mode, secure erase, and field firmware updates. Proper PCB layout and signal integrity are crucial for optimal performance.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess