EN
  • EN
  • DE

MT53D1G64D4NW-046 WT:A

Part No MT53D1G64D4NW-046 WT:A
Manufacturer Micron Technology Inc.
Catalog Memory
Description DRAM LPDDR4 64G 1GX64 FBGA QDP / Memory IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Micron Technology Inc.
Package Bulk
Product Status Obsolete
Programmable Not Verified
Standard Package 1,190 pcs
MSL Level 3 (168 Hours)
ECCN OBSOLETE
Win Source Part Number 942590-MT53D1G64D4NW-046 WT:A
Ultra Librarian 3D Model Ultra Librarian MT53D1G64D4NW-046 WT:A CAD Model

Description

The Micron MT53D1G64D4NW-046 WT:A is a high-performance DDR4 SDRAM (Synchronous Dynamic Random-Access Memory) component. Designed for applications demanding high bandwidth and low latency, this memory chip offers a significant performance boost over previous generation technologies.

Applications

  • Desktop and Laptop Computers
  • Server and Workstation Platforms
  • Networking Devices (Routers, Switches)
  • Embedded Systems requiring high memory performance
  • Graphics Cards

Features

  • Capacity: 1Gb (64M x 16)
  • Interface: DDR4 SDRAM
  • Data Rate: Up to 2133 MT/s
  • Operating Voltage: 1.2V
  • CAS Latency (CL): Specified in the part number's timing parameters
  • Burst Length: 8
  • On-Die Termination (ODT): Improves signal integrity at high speeds
  • Write CRC: Enhances data reliability
  • Lead-Free and RoHS Compliant
  • Package: FBGA

Benefits

  • Increased Bandwidth: DDR4 technology provides significantly higher bandwidth compared to DDR3, leading to faster data transfer rates.
  • Reduced Power Consumption: Operating at 1.2V, DDR4 consumes less power than DDR3, contributing to longer battery life in portable devices and lower energy costs in servers.
  • Improved System Performance: The combination of high bandwidth and low latency results in improved overall system performance, enabling faster application loading, smoother multitasking, and enhanced gaming experiences.
  • Enhanced Signal Integrity: On-Die Termination (ODT) minimizes signal reflections, ensuring reliable data transfer at high speeds.
  • Increased Reliability: Features like Write CRC enhance data integrity and reduce the risk of errors.

Technical Specifications

The MT53D1G64D4NW-046 WT:A is compliant with JEDEC standards for DDR4 SDRAM. It supports various timing parameters and configurations to optimize performance for different applications. The component is manufactured using advanced process technology, ensuring high reliability and low power consumption. Refer to the Micron datasheet for detailed timing specifications, electrical characteristics, and package dimensions.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $173.1344 $173.1344
2+ $155.2239 $310.4478
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess