EN
  • EN
  • DE

CXK58257CYM-70LL-T6

Part No CXK58257CYM-70LL-T6
Manufacturer Sony
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case TSOP
Manufacturer Sony
RoHS State Request Verification
Win Source Part Number 709951-CXK58257CYM-70LL-T6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CXK58257CYM-70LL-T6 CAD Model

Description

The CXK58257CYM-70LL-T6 is a high-speed static random-access memory (SRAM) chip manufactured by Sony. SRAM is valued for its rapid data access, making it ideal for applications where speed is critical. The '70LL' likely signifies a particular access time, in nanoseconds, indicating its speed. The 'T6' at the end may specify a package type or production batch.

Applications

  • High-speed cache memory: Accelerating data retrieval in CPUs and GPUs.
  • Embedded systems with real-time requirements: Managing critical data with minimal latency.
  • Networking equipment: Buffering packets and managing network traffic.
  • Graphics cards: Storing textures and frame buffers for fast rendering.
  • Industrial automation systems: Controlling machinery and processes with precise timing.

Features

  • 256 Kbit (32KB) Memory Capacity: Provides a suitable amount of memory for many embedded applications.
  • Fast Access Time (70ns): Allows for quick read and write operations.
  • Low Power Consumption: Conserves energy in battery-powered or energy-sensitive applications.
  • Static Operation: Eliminates the need for refresh cycles, simplifying memory management.
  • TTL Compatibility: Interfaces easily with standard logic circuits.

Benefits

  • Increased System Performance: High-speed access times improve overall system responsiveness.
  • Reduced Power Consumption: Prolongs battery life and reduces energy costs.
  • Simplified System Design: Static operation makes memory management straightforward.
  • Enhanced Reliability: Static memory is less susceptible to noise and data corruption.
  • Easy Integration: TTL compatibility simplifies interfacing with existing systems.

Further details on the CXK58257CYM-70LL-T6 would include its specific operating voltage, temperature range, package type details (e.g., SOJ, TSOP), and precise power consumption figures. These specifications are important for ensuring proper integration and performance within the intended application.

You May Also Be Interested in

Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess