The MT4LC1M16E5DJ-6 is a 16Mb SDRAM (Synchronous Dynamic Random-Access Memory) manufactured by Micron Technology Inc. It's designed for applications needing high-speed memory and reliable performance.
Applications
- Graphics cards
- Networking equipment
- Embedded systems
- Set-top boxes
- Printers
Features
- Density: 16Mb (1M x 16)
- Speed: 166MHz (PC133)
- CAS Latency: 3
- Supply Voltage: 3.3V
- Refresh Rate: 2048 cycles/32ms
- Operating Temperature: 0°C to 70°C
- Package: TSOP II
Benefits
- High speed enables fast data transfer.
- Low voltage operation promotes energy efficiency.
- Versatile for various applications.
- Easy integration with the standard TSOP II package.
- Reliable data integrity due to a large refresh rate.
Additional Details
The MT4LC1M16E5DJ-6 SDRAM is configured as 1M x 16 bits. It operates at 166MHz, making it compatible with PC133 standards. It features a CAS latency of 3 and runs on a 3.3V power supply. Data integrity is maintained through a 2048 cycles/32ms refresh rate. It is designed to operate within a temperature range of 0°C to 70°C. The SDRAM is housed in a TSOP II package for convenient integration into systems. It is often employed in devices like graphics cards, network interfaces, and embedded systems where fast and reliable memory is crucial.