EN
  • EN
  • DE

MT48LC4M32B2P-7IT

Part No MT48LC4M32B2P-7IT
Manufacturer Micron Technology Inc.
Catalog SD
Description SD 4Mx32-7IT 143MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944683-MT48LC4M32B2P-7IT
Series *
Ultra Librarian 3D Model Ultra Librarian MT48LC4M32B2P-7IT CAD Model

Description

The MT48LC4M32B2P-7IT is a 128Mb SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology. This memory chip is engineered for applications demanding high-speed data transfer and efficient memory access. The synchronous interface allows the device to synchronize operations with a clock signal, improving the speed and efficiency of data transfers.

Applications:

  • Networking Equipment: Routers, switches, and other network infrastructure components for packet buffering and data processing.
  • Consumer Electronics: Digital TVs, set-top boxes, and media players for handling video and audio data.
  • Embedded Systems: Industrial control systems, medical devices, and other embedded applications requiring high-speed memory.
  • Printers and Scanners: Used for image processing and temporary storage of data.
  • Automotive Systems: Integrated into automotive infotainment systems and other electronic control units.

Features:

  • Capacity: 128Mb (4M x 32)
  • Organization: Configured as 4 Meg x 32 bits.
  • Clock Rate: Operates at a maximum clock frequency of 143 MHz, indicated by the -7 in the part number which suggests a 7ns cycle time.
  • Interface: Synchronous, for fast and efficient data transfer synchronized with a clock signal.
  • Power Supply: Operates typically at 3.3V.
  • Package: TSOP (Thin Small Outline Package) for space-efficient board mounting.
  • Refresh: Auto and self-refresh modes for reduced power consumption during idle periods.
  • Burst Length: Supports programmable burst lengths to optimize data transfer efficiency.

Benefits:

  • High Bandwidth: Enables rapid data transfer for improved system performance.
  • Efficient Memory Access: High clock rates and burst modes enhance the speed of memory access.
  • Low Power Consumption: Auto and self-refresh modes minimize power usage, prolonging battery life in portable devices.
  • Compact Form Factor: TSOP package allows for integration into space-constrained applications.
  • Reliability: Micron's reputation for quality ensures dependable performance.

Additional Details:

The MT48LC4M32B2P-7IT SDRAM is designed to meet the demands of various electronic devices that require fast, reliable memory. Its synchronous interface and programmable burst modes allow for efficient data transfer, while its low power consumption makes it suitable for energy-sensitive applications. The TSOP package facilitates easy integration into a variety of devices. This SDRAM offers a blend of performance, efficiency, and compact size suitable for modern electronic systems.

You May Also Be Interested in

Micron Technology Inc.
Mobile SD 512Mb (LPSDR)
Need more? Email Us
Micron Technology Inc.
Mobile SD 4Mx16 VFBGA
Lowest to $11.6418
Micron Technology Inc.
Mobile SD 32Mx32 166MHz
Need more? Email Us
Samsung
Mobile SD 16Mx32
Need more? Email Us
Micron Technology Inc.
SD 8Mx16
Need more? Email Us
Micron Technology Inc.
Mobile SD 16Mx32 133MHz FBGA
Need more? Email Us
Micron Technology Inc.
SD 32Mx8-75 PC133 CL3
Lowest to $6.4350
Micron Technology Inc.
SD 32Mx8-75 PC133
Need more? Email Us
Micron Technology Inc.
SD 4Mx16-75 PC166 Pb-Free
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,758 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess