EN
  • EN
  • DE

MT48LC4M16A2P-75L

Part No MT48LC4M16A2P-75L
Manufacturer Micron Technology Inc.
Catalog Unclassified Memory
Description SD-133 4Mx16-75 Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944987-MT48LC4M16A2P-75L
Series *
Ultra Librarian 3D Model Ultra Librarian MT48LC4M16A2P-75L CAD Model

Description

The MT48LC4M16A2P-75L is a Synchronous DRAM (SDRAM) component manufactured by Micron Technology Inc. It is organized as 4 Meg x 16 bits, providing a total memory capacity of 64 Megabits. This SDRAM is engineered for applications that need high memory bandwidth and low latency, making it well-suited for a variety of computing and embedded systems.

Applications:

  • Networking Equipment: Routers, switches, and network interface cards.
  • Graphics Cards: Frame buffers and texture storage.
  • Embedded Systems: Industrial control systems and consumer electronics.
  • Printers and Scanners: Data buffering and image processing.
  • Telecommunications Equipment: Wireless base stations and communication devices.

Features:

  • Capacity: 64Mb (4 Meg x 16)
  • Organization: Configured as 4 Meg x 16 bits.
  • Speed: -75 indicates a speed grade of 7.5ns, suitable for various clock frequencies.
  • Interface: SDRAM (Synchronous DRAM) interface.
  • Package: TSOP (Thin Small Outline Package).
  • Power Supply: Typically operates at 3.3V.
  • Operating Temperature: Commercial temperature range.
  • Clock Rate: PC133 compliant.

Benefits:

  • High Bandwidth: SDRAM architecture enables fast data transfer rates, crucial for demanding applications.
  • Low Latency: Quick access times minimize delays, enabling rapid data retrieval and processing.
  • Compact Size: The TSOP package saves valuable board space, facilitating integration into compact designs.
  • Cost-Effective: Offers a balance of performance and affordability for memory-intensive applications.
  • Reliable Performance: Designed for stable operation within its specified temperature range.

Additional Details:

The MT48LC4M16A2P-75L SDRAM features a synchronous interface, meaning data transfers are synchronized with a clock signal for optimized timing control and data throughput. It supports burst read and write operations to further enhance data transfer efficiency. Its 64Mb capacity and 16-bit organization make it suitable for applications that require moderate memory storage with a 16-bit wide data path. The TSOP package provides a compact footprint ideal for space-constrained designs. This SDRAM is a reliable choice for applications requiring a balance of speed, capacity, and cost-effectiveness.

Micron’s commitment to quality and reliability ensures that the MT48LC4M16A2P-75L meets the demands of modern electronic systems. With its combination of high speed, reasonable capacity, and efficient design, this SDRAM stands as an excellent choice for various memory-intensive applications.

You May Also Be Interested in

Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 70 ns 48-TFBGA
Lowest to $2.3359
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH Memory IC 8Mb (512K x 16) Parallel 55 ns 48-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48XFLGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-XFLGA (6x4)
Need more? Email Us
Simtek Corporation
DUAL MARKED (5962-9232404MXA) / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 55 ns 28-CDIP
Need more? Email Us
Spansion
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Micron Technology Inc.
IC FLASH 32GBIT MMC 153VFBGA / FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-VFBGA (11.5x13)
Lowest to $28.2986
Microchip Technology
IC FLASH 1MBIT PARALLEL 32PLCC / FLASH Memory IC 1Mb (128K x 8) Parallel 55 ns 32-PLCC (11.43x13.97)
Lowest to $4.7408
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.2372

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.7043 $89.4086
4+ $36.6805 $146.7220
5+ $35.5347 $177.6735
7+ $34.3878 $240.7146
9+ $33.2421 $299.1789
12+ $29.8025 $357.6300
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,097 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess