EN
  • EN
  • DE

MT48LC2M32B2B5-6:G

Part No MT48LC2M32B2B5-6:G
Manufacturer Micron Technology Inc.
Catalog SD
Description SD 2Mx32 PC133 VFBGA CL3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 945006-MT48LC2M32B2B5-6:G
Ultra Librarian 3D Model Ultra Librarian MT48LC2M32B2B5-6:G CAD Model

Description

The MT48LC2M32B2B5-6:G is a Synchronous DRAM (SDRAM) component produced by Micron Technology Inc. Organized as 2 Meg x 32 bits, it offers a total memory capacity of 64 Megabits. This SDRAM is designed for applications that require high memory bandwidth and low latency, making it suitable for various computing and embedded systems.

Applications:

  • Networking Equipment: Routers, switches, and network interface cards.
  • Graphics Cards: Frame buffers and texture storage.
  • Embedded Systems: Industrial control systems and consumer electronics.
  • Printers and Scanners: Data buffering and image processing.
  • Telecommunications Equipment: Wireless base stations and communication devices.

Features:

  • Capacity: 64Mb (2 Meg x 32)
  • Organization: Configured as 2 Meg x 32 bits.
  • Speed: -6 indicates a speed grade of 6ns, reflecting its ability to operate at high clock frequencies.
  • Interface: SDRAM (Synchronous DRAM) interface.
  • Package: FBGA (Fine-Pitch Ball Grid Array).
  • Power Supply: Typically operates at 3.3V.
  • Operating Temperature: Commercial temperature range.
  • Clock Rate: PC133 compliant.

Benefits:

  • High Bandwidth: The SDRAM architecture provides fast data transfer rates, crucial for demanding applications.
  • Low Latency: Quick access times minimize delays, enabling rapid data retrieval and processing.
  • Compact Size: The FBGA package saves valuable board space, facilitating integration into compact designs.
  • Cost-Effective: Offers a balance of performance and affordability for memory-intensive applications.
  • Reliable Performance: Designed for stable operation within its specified temperature range.

Additional Details:

The MT48LC2M32B2B5-6:G SDRAM is characterized by its synchronous interface, ensuring that data transfers are synchronized with a clock signal for optimized timing control and data throughput. It supports burst read and write operations to enhance data transfer efficiency. Its 64Mb capacity and 32-bit organization make it suitable for applications requiring moderate memory storage with a wider data path. The FBGA package provides a compact footprint ideal for space-constrained designs. This SDRAM offers a reliable solution for applications demanding a balance of speed, capacity, and cost-effectiveness.

Micron's commitment to quality and reliability ensures that the MT48LC2M32B2B5-6:G meets the demands of modern electronic systems. With its combination of high speed, reasonable capacity, and efficient design, this SDRAM stands as an excellent choice for a variety of memory-intensive applications.

You May Also Be Interested in

Samsung
SD 16Mx16-75 PC133 CL3
Need more? Email Us
Samsung
SD 8Mx16-75 133MHz CL3 Pb-Free
Need more? Email Us
Samsung
SD 2Mx32-7 143MHz
Lowest to $5.4135
Qimonda
SD 32Mx8-7 133MHz CL2 Pb-Free
Need more? Email Us
Samsung
SD 16Mx16
Need more? Email Us
Mosel Vitelic, Corp
SD 16Mx16-7 133MHz Ind
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-8 PC100
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD 8Mx16-6 166MHz
Lowest to $1.6320
Hynix Semiconductor
SD 16Mx16 143MHz Pb-Free TSOPII
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess