EN
  • EN
  • DE

IC42S16800F-6TL

Part No IC42S16800F-6TL
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog SD
Description SD 8Mx16-6 166MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945389-IC42S16800F-6TL
Series *
Ultra Librarian 3D Model Ultra Librarian IC42S16800F-6TL CAD Model

Description

The IC42S16800F-6TL is a 128Mb SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by ISSI (Integrated Silicon Solution Inc.). SDRAM is a type of dynamic RAM that is synchronized with the system clock, allowing for faster data access compared to asynchronous DRAM. This particular chip is commonly used in applications requiring moderate memory capacity and speed, such as embedded systems, networking devices, and some older consumer electronics.

Applications:

  • Embedded Systems: Microcontroller applications needing external RAM.
  • Networking Devices: Routers, switches, and other network equipment.
  • Industrial Control Systems: PLCs, HMIs, and other industrial automation devices.
  • Consumer Electronics: Set-top boxes, digital TVs (older models), and gaming consoles (older models).
  • Printers: Buffer memory for print data.

Features:

  • Capacity: 128Mb (16M x 8) organization.
  • Clock Rate: -6 indicates a clock rate of 166 MHz.
  • Interface: SDRAM standard interface.
  • Power Supply: 3.3V power supply.
  • Operating Temperature: Standard operating temperature range.
  • Package: TSOP (Thin Small Outline Package).
  • Refresh: Auto-refresh and self-refresh modes.

Benefits:

  • Cost-Effective Memory Solution: Provides a relatively low-cost memory solution for applications requiring moderate memory capacity.
  • Standard Interface: SDRAM interface is widely supported, simplifying integration into existing systems.
  • Fast Data Access: Synchronous operation allows for faster data access compared to asynchronous DRAM.
  • Low Power Consumption: Auto-refresh and self-refresh modes reduce power consumption.

Additional Details:

The IC42S16800F-6TL is a volatile memory, meaning that it requires power to maintain the stored data. The refresh operation is necessary to prevent data loss due to charge leakage from the memory cells. The timing parameters, such as access time, cycle time, and setup/hold times, are critical for proper operation and must be considered during system design. The datasheet provides detailed electrical characteristics, timing diagrams, and application information. The TSOP package is a surface-mount package that is relatively easy to solder onto a PCB. The operating temperature range is typically specified in the datasheet and should be considered for applications in harsh environments.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
SD 8Mx16-6 166MHz
Lowest to $1.6320
Hynix Semiconductor
SD 16Mx16-H 133MHz low power
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Samsung
SD 16Mx16-75 PC133 CL3
Need more? Email Us
Samsung
SD 16Mx16 133MHz Pb-Free
Lowest to $14.6617
Samsung
SD 8Mx16-75 133MHz CL3 Pb-Free
Need more? Email Us
Samsung
SD 16Mx16 CL3 Ind
Need more? Email Us
Mosel Vitelic, Corp
SD 32Mx8-7 133MHz CL2
Need more? Email Us
Samsung
SD 16Mx16
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,379 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess