EN
  • EN
  • DE

GS8662D38BGD-500

Part No GS8662D38BGD-500
Manufacturer GSI Technology
Catalog RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1011909-GS8662D38BGD-500
Categories RAM
Manufacturer GSI Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GS8662D38BGD-500 CAD Model

Description

The GS8662D38BGD-500 is a high-speed synchronous pipelined burst SRAM (Static Random-Access Memory) manufactured by GSI Technology. This SRAM is designed for applications requiring very high bandwidth and fast data access, such as networking, telecommunications, and high-performance computing systems. Its pipelined architecture and burst mode capabilities allow for efficient data transfer and storage.

Applications

  • Networking Equipment: Used in routers, switches, and other networking devices for packet buffering, TCAM, and high-speed data storage.
  • Telecommunications Systems: Employed in base stations and other telecom equipment for signal processing, data buffering, and wireless infrastructure.
  • High-Performance Computing: Utilized in servers, workstations, and other high-performance computing applications as a cache memory component.
  • Image Processing: Used in image processing systems and video processing applications.
  • Test and Measurement Equipment: Employed in high-speed data acquisition systems and other testing equipment.

Features

  • High-Speed Access: Offers extremely fast access times (e.g., 2.0 ns), enabling rapid data retrieval and storage.
  • Synchronous Operation: Operates synchronously with a system clock, ensuring precise timing and control.
  • Pipelined Architecture: Features a pipelined architecture, allowing for concurrent operations and increased throughput.
  • Burst Mode: Supports burst mode operation, facilitating sequential access to multiple memory locations with a single address.
  • 66Mb Density: Provides a high memory density for its class, enabling storage of substantial amounts of data.
  • Low Power Consumption: Optimized for low power operation, making it suitable for power-sensitive applications.

Benefits

  • Maximum System Performance: Fast access times and pipelined architecture contribute to peak system performance.
  • Increased Data Throughput: High bandwidth enables extremely fast data transfer rates, crucial for high-speed applications.
  • Reduced Latency: Low latency improves overall system responsiveness and efficiency.
  • Power Efficiency: Low power consumption prolongs battery life in portable devices and reduces overall system power consumption.
  • Simplified Integration: Synchronous operation simplifies system timing and control.

Additional Details

The GS8662D38BGD-500 is organized as 2M x 36 bits. The -500 typically indicates a speed grade of 500 MHz. The device normally operates at a supply voltage of 1.8V or 2.5V, and the specific voltage can impact access times and power consumption. Typically it is packaged in a BGA (Ball Grid Array) package for surface mount assembly. Actual power consumption figures (active and standby) are available in the component datasheet. Burst lengths are programmable allowing for flexibility in memory access. Features such as on-chip parity checking or error correction (ECC) may be included to ensure data integrity. Operating temperature range is typically commercial (0°C to +70°C) or industrial (-40°C to +85°C). It is also designed with controlled impedance for signal integrity in high-speed environments. The memory array is fabricated using advanced CMOS technology optimized for speed and low power dissipation.

You May Also Be Interested in

Micron Technology Inc.
Contact for details
Lowest to $14.6893
STMicroelectronics
IC SRAM 4MBIT 55NS 32TSOP
Need more? Email Us
Micron Technology Inc.
DRAM Module SDRAM 256Mbyte 168RDIMM Tray
Need more? Email Us
Micron Technology Inc.
DRAM Chip RLDRAM 576M-Bit 64Mx9 1.8V 144-Pin FBGA Tray
Need more? Email Us
Micron Technology Inc.
DRAM LPDRAM, 256Mb, 1.2V, 216-ball WFBGA, RoHS
Lowest to $32.6415
Micron Technology Inc.
DRAM DDR2 512Mbit 16 84/135 TFBGA 1 IT
Lowest to $15.3284
Micron Technology Inc.
DRAM Chip DDR2 SDRAM 1G-Bit 128Mx8 1.5V 60-Pin FBGA Tray
Need more? Email Us
Micron Technology Inc.
128MX16 DDR3 Sdram Plastic Cstm Pbf Fbga 1.5V
Need more? Email Us
Micron Technology Inc.
DRAM Chip DDR SDRAM 256M-Bit 16Mx16 2.6V 66-Pin TSOP Tray
Lowest to $3.2640

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess