EN
  • EN
  • DE

K4S643232C-TC70T00

Part No K4S643232C-TC70T00
Manufacturer Samsung
Catalog SD
Description SD 2Mx32-7 143MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945374-K4S643232C-TC70T00
Series *
Ultra Librarian 3D Model Ultra Librarian K4S643232C-TC70T00 CAD Model

Description

The K4S643232C-TC70T00 is a 64Mb SDRAM (Synchronous Dynamic Random Access Memory) chip manufactured by Samsung. It serves as temporary storage for data within electronic systems, synchronized with the system clock for efficient data transfer and manipulation. This component plays a crucial role in various applications that demand quick memory access for optimal performance.

Applications

  • Graphics Cards: Utilized as frame buffer memory in older graphics cards.
  • Set-Top Boxes: Implemented in set-top boxes to buffer video and audio streams.
  • Printers: Integrated into printers for storing print jobs and image data.
  • Networking Equipment: Used in networking devices such as routers and switches for temporary packet storage.
  • Consumer Electronics: Found in a variety of consumer electronics, including digital cameras and media players.

Features

  • Capacity: 64Mb (Megabits) total memory capacity.
  • Organization: Organized as 2 Banks x 1M x 32 bits, offering flexibility in data access.
  • Interface: Standard SDRAM interface with a synchronous clock.
  • Clock Speed: Operates at a specific clock frequency, impacting the data transfer rate.
  • Package: Available in a specific package type, such as TSOP (Thin Small Outline Package), for surface mounting.
  • Low Power Consumption: Designed for low power operation to extend battery life in portable devices.

Benefits

  • Temporary Data Storage: Efficiently stores data temporarily, allowing for quick access and manipulation.
  • Improved System Performance: Enhances system performance by providing fast memory access for various applications.
  • Versatile Use: Can be used in a wide range of electronic devices requiring memory.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Synchronous Operation: Synchronized with the system clock for reliable data transfer.

Additional Details

The K4S643232C-TC70T00 operates on a 3.3V power supply. The SDRAM interface requires a clock signal to synchronize data transfers. The device typically comes in a TSOP package for easy surface mounting on PCBs. This memory chip is designed to meet the demands of various applications requiring efficient and reliable temporary data storage.

You May Also Be Interested in

Hynix Semiconductor
SD 1Mx16-7
Need more? Email Us
Samsung
SD 16Mx16 133MHz Pb-Free
Lowest to $14.6617
Samsung
SD 16Mx16
Need more? Email Us
Etron Technology
SD 16Mx16-7 143MHz
Need more? Email Us
Samsung
SD 16Mx16 133MHz Pb-Free
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10 PC100 CL3
Need more? Email Us
Samsung
SD 2Mx32-7 143MHz
Lowest to $5.4135
Samsung
SD 16Mx16 CL3 Ind
Need more? Email Us
Samsung
SD 16Mx16 133MHz
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4135 $59.5485
27+ $4.4421 $119.9367
41+ $4.3035 $176.4435
56+ $4.1649 $233.2344
72+ $4.0263 $289.8936
96+ $3.6094 $346.5024
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,579 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess