The MT47H16M16FG-5E IT:B is a 256Mb DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) chip manufactured by Micron Technology Inc. It's designed for high-performance memory applications requiring fast data transfer rates and low latency. It's commonly used in graphics cards, computing devices, and other high-bandwidth systems.
Applications
- Graphics cards
- Desktop computers
- Laptop computers
- Gaming consoles
- Networking equipment
- Embedded systems requiring high bandwidth memory
Features
- 256Mb (16M x 16) memory density: Provides ample memory capacity for various applications.
- DDR2 technology: Enables high-speed data transfer rates compared to DDR1.
- Double data rate: Transfers data on both rising and falling edges of the clock signal.
- Clock frequency: Operates at a high clock frequency for fast memory access.
- Low latency: Offers reduced access times for improved system performance.
- On-chip DLL (Delay-Locked Loop): Ensures accurate clock alignment.
- Differential clock inputs: Improves noise immunity.
- RoHS compliant: Complies with environmental regulations.
Benefits
- Increased system performance due to high data transfer rates and low latency.
- Adequate memory capacity for demanding applications.
- Reliable operation with on-chip DLL and differential clock inputs.
- Environmentally friendly due to RoHS compliance.
Additional Details
The MT47H16M16FG-5E IT:B operates at a voltage of 1.8V. It is packaged in a FBGA (Fine-pitch Ball Grid Array). The -5E indicates a specific speed grade, corresponding to a clock frequency of 400 MHz (800 MT/s data rate). The IT indicates industrial temperature grade, meaning it can operate between -40°C and +85°C, and the :B signifies a specific revision or manufacturing lot. The device supports burst lengths of 2, 4, and 8. It also includes features such as write latency of 0, 1, 2, or 3 clock cycles. The refresh interval is typically 7.8 μs. The power consumption varies depending on the operating frequency and activity, but it is designed for relatively low power operation compared to older SDRAM technologies.
This DDR2 SDRAM chip is a crucial component in systems requiring high-performance memory, offering a balance of speed, capacity, and power efficiency.