EN
  • EN
  • DE

LM3710XQMMX-308

Part No LM3710XQMMX-308
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC MPU SUPERVISOR 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C to 85°C (TJ)
Mounting SMD (SMT)
Case / Package 10-VSSOP
Win Source Part Number 071298-LM3710XQMMX-308
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3710XQMMX-308 CAD Model

Description

The LM3710XQMMX-308 by Texas Instruments is a high-quality, versatile microprocessor supervisory circuit, designed to meet the demands of advanced electronic systems.

  • Package: 10-pin VSSOP (MM)
  • Supply Voltage Range: 1.1V to 5.5V
  • Adjustable Reset Timeout Delay: Yes
  • Manual Reset Input: Yes
  • Watchdog Timer: Yes
  • Quiescent Current: Low
  • RESET Output: Active-low, open-drain

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5878 $50.3512
10+ $10.3285 $103.2850
15+ $10.0057 $150.0855
21+ $9.6830 $203.3430
27+ $9.3602 $252.7254
36+ $8.3919 $302.1084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess