EN
  • EN
  • DE

MT46V64M16TG-6T IT:A

Part No MT46V64M16TG-6T IT:A
Manufacturer Micron Technology Inc.
Catalog DDR
Description LPDDR-333 64Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 943457-MT46V64M16TG-6T IT:A
Ultra Librarian 3D Model Ultra Librarian MT46V64M16TG-6T IT:A CAD Model

Description

The MT46V64M16TG-6T IT:A is a high-performance Double Data Rate (DDR) SDRAM component from Micron Technology Inc. This memory chip is designed for applications requiring high bandwidth and low latency, making it well-suited for various computing and embedded systems. It features a capacity of 64Mb, organized as 4M x 16 bits, and operates at a data rate of up to 166 MHz, providing a bandwidth of up to 333 Mbps.

Applications

  • Graphics cards
  • Networking equipment (routers, switches)
  • Digital signal processing (DSP) systems
  • Embedded systems with high-speed memory requirements
  • Consumer electronics

Features

  • Double data rate (DDR) architecture: Enables data transfer on both the rising and falling edges of the clock signal, doubling the bandwidth compared to single data rate SDRAM.
  • Data rate of up to 166 MHz: Provides a high data transfer rate, supporting demanding applications.
  • 64Mb density: Offers a larger memory capacity for more complex applications.
  • 4M x 16 organization: Allows for efficient memory access and data manipulation for 16-bit data operations.
  • Differential clock inputs (CK and /CK): Enhance noise immunity and signal integrity.
  • Double data strobe (DQS): Facilitates accurate data capture and timing.
  • On-chip DLL (Delay-Locked Loop): Ensures accurate timing and synchronization.
  • 8 internal banks: Allows for concurrent memory operations, improving overall performance.
  • Precharge and power-down modes: Conserves power when the device is not actively being used.
  • Lead-free construction: Complies with environmental regulations.

Benefits

  • Increased bandwidth: The DDR architecture provides significantly higher bandwidth compared to traditional SDRAM, enabling faster data processing.
  • Improved performance: The high data rate and efficient memory organization contribute to improved system performance in demanding applications.
  • Larger memory capacity: The 64Mb density allows for storing more data, enabling more complex and feature-rich applications.
  • Reduced power consumption: Power-down modes help minimize power consumption when the device is idle.
  • Enhanced reliability: Differential clock inputs and on-chip DLL improve signal integrity and timing accuracy, contributing to overall system reliability.

Additional Details

The MT46V64M16TG-6T IT:A operates at a voltage of 2.5V. It is available in a standard TSOP package. The -6T speed grade indicates a specific timing and temperature characteristic. The “IT:A” likely denotes a specific industrial temperature range or a specific manufacturing lot/revision.

You May Also Be Interested in

Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess