EN
  • EN
  • DE

L05ESDL5V0F6-2

Part No L05ESDL5V0F6-2
Manufacturer Lite-On Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lite-On Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827094-L05ESDL5V0F6-2
Ultra Librarian 3D Model Ultra Librarian L05ESDL5V0F6-2 CAD Model

Description

The L05ESDL5V0F6-2 is a Transient Voltage Suppressor (TVS) diode manufactured by Lite-On Inc. These diodes are designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), lightning, or inductive switching. It is crucial for ensuring the reliability and longevity of electronic devices.

Applications

  • Data Lines Protection: Used to protect data lines such as USB, HDMI, and Ethernet interfaces from ESD events.
  • Power Supply Protection: Protects power supplies from overvoltage conditions caused by transient events.
  • I/O Ports Protection: Protects I/O ports in microcontrollers and other electronic devices from ESD and voltage surges.
  • Automotive Electronics: Used in automotive systems to protect sensitive electronic components from voltage transients.
  • Consumer Electronics: Employed in a wide range of consumer electronic devices, including smartphones, tablets, and laptops, to protect against ESD.

Features

  • Low Clamping Voltage: Provides a low clamping voltage to protect sensitive components from overvoltage.
  • Fast Response Time: Offers a fast response time to quickly suppress transient voltage surges.
  • Low Capacitance: Features low capacitance to minimize signal distortion and maintain signal integrity.
  • Small Form Factor: The compact size allows for easy integration into space-constrained applications.
  • High Surge Capability: Designed to withstand high surge currents without degradation.

Benefits

  • Enhanced ESD Protection: Provides effective protection against electrostatic discharge, preventing damage to sensitive electronic components.
  • Improved Reliability: Increases the reliability and lifespan of electronic devices by protecting against voltage transients.
  • Minimized Signal Distortion: Low capacitance ensures minimal signal distortion, preserving signal integrity.
  • Space Saving: The small form factor enables designers to create smaller and more compact electronic devices.
  • Cost-Effective Solution: Offers a cost-effective solution for protecting electronic devices from voltage transients.

Additional Details

The L05ESDL5V0F6-2 typically features a breakdown voltage of around 5V and a low clamping voltage to ensure effective protection. It is available in a small surface-mount package (e.g., SOD-323 or SOD-523) for easy integration into PCB designs. Proper PCB layout is essential to minimize parasitic inductance and ensure optimal performance. It is important to refer to the datasheet for detailed electrical characteristics, including breakdown voltage, clamping voltage, surge current capability, and capacitance. These TVS diodes are compliant with industry standards such as IEC 61000-4-2 (ESD immunity). The operating temperature range is typically -55°C to +125°C. The device also has a low leakage current.

You May Also Be Interested in

Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1351 $58.0930
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess