EN
  • EN
  • DE

AD8231ACPZ-RL

Part No AD8231ACPZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Zero Drift, Digitally Programmable Instrumentation Amplifier | IC INST AMP 2 CIRCUIT 16LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type Instrumentation
Output Type Rail-to-Rail
Slew Rate 1.1V/μs
Gain Bandwidth Product 7MHz
Current - Input Bias 250pA
Voltage - Input Offset 4μV
Supply Current 4mA
Current - Output / Channel 70mA
Supply Voltage , Single/Dual (±) 3V ~ 5V, ±1.5V ~ 2.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-WQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-WQ (4x4)
Family Part Number AD8231
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1138375-AD8231ACPZ-RL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Sensing & Instrumentation, Industrial, Automation & Process Control, Test & Measurement, Automotive
Ultra Librarian 3D Model Ultra Librarian AD8231ACPZ-RL CAD Model

Description

AD8231ACPZ-RL: Precision Instrumentation Amplifier by Analog Devices Inc.

The AD8231ACPZ-RL is a state-of-the-art instrumentation amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This precision amplifier is well-suited for a wide range of applications, including medical devices, industrial process controls, and precision data acquisition systems.

The AD8231 is built with an advanced zero-drift architecture that provides low noise and high accuracy over time and temperature. It is specifically engineered to maintain a high degree of accuracy in the presence of noisy environments, making it an ideal choice for applications where signal integrity is paramount.

Key Features:

  • Low Offset Voltage: The device offers a very low input offset voltage, which minimizes errors in signal processing and ensures high-precision measurements.
  • Low Noise: With its low noise performance, the AD8231ACPZ-RL ensures clean and reliable signals, which is crucial for sensitive applications.
  • High CMRR (Common-Mode Rejection Ratio): The amplifier provides excellent common-mode rejection, which allows it to accurately amplify differential signals while rejecting common-mode noise and interference.
  • Programmable Gain: The gain of the AD8231ACPZ-RL can be easily programmed via external resistors, giving designers the flexibility to adjust the amplification to suit their specific requirements.
  • Single-Supply Operation: It operates from a single supply voltage, simplifying power supply design and reducing system complexity.
  • Compact Packaging: The device comes in a compact LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications.

Applications:

The AD8231ACPZ-RL is versatile and can be used in various high-performance applications, such as:

  • Precision data acquisition systems
  • Medical instrumentation, such as ECG and EEG monitors
  • Industrial process controls
  • Strain gauge amplifiers
  • Portable instrumentation

With its robust design and high-accuracy performance, the AD8231ACPZ-RL from Analog Devices Inc. is an excellent choice for designers looking to improve the precision and reliability of their electronic systems.

You May Also Be Interested in

Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9399 $53.4591
18+ $5.5640 $100.1520
28+ $5.3760 $150.5280
40+ $5.0000 $200.0000
52+ $4.8121 $250.2292
65+ $4.6241 $300.5665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,370 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess