EN
  • EN
  • DE

PAM8965ZLA40-13

Part No PAM8965ZLA40-13
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Audio
Description AUDIO LOW VOLT,W-QFN5050-40,T&R, / Amplifier IC 2-Channel (Stereo) Class D W-QFN5050-40 (Type US)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Diodes Incorporated
Series -
Package Tape & Reel
Product Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 12W x 2 @ 4Ohm
Voltage - Supply 2.8V ~ 8.5V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package W-QFN5050-40 (Type US)
Package / Case 40-WFQFN Exposed Pad
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1353593-PAM8965ZLA40-13
Ultra Librarian 3D Model Ultra Librarian PAM8965ZLA40-13 CAD Model

Description

The PAM8965ZLA40-13 is a cutting-edge audio amplifier module designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This robust amplifier is engineered to deliver superior audio performance for a wide range of applications, making it an ideal choice for audio enthusiasts and professional sound system designers alike.

Key Features

  • High-Efficiency Class D Operation: The PAM8965ZLA40-13 operates as a Class D amplifier, ensuring high efficiency with reduced power loss and heat dissipation. This makes it suitable for portable and battery-powered devices where power conservation is crucial.
  • Output Power: It is capable of delivering up to 40W of continuous output power, providing ample volume and clarity for most audio applications without sacrificing quality.
  • Low THD+N: The total harmonic distortion plus noise (THD+N) is exceptionally low, which ensures the audio output is clear and precise, preserving the integrity of the original sound.
  • Advanced Protection Features: The module includes built-in protection mechanisms such as overcurrent protection, thermal shutdown, and under-voltage lockout, which safeguard the device against potential damage from abnormal operating conditions.
  • Compact and Versatile: With its compact form factor, the PAM8965ZLA40-13 can be easily integrated into a variety of audio systems, from home theaters to public address systems, without occupying excessive space.

Applications

The versatility of the PAM8965ZLA40-13 allows it to be used in multiple audio-related applications. It is particularly well-suited for:

  • Wireless Speakers
  • Bluetooth Headphones
  • Soundbars and Docking Stations
  • Home Theater Systems
  • Portable Audio Devices

With its combination of high performance, efficiency, and reliability, the PAM8965ZLA40-13 from Diodes Incorporated stands out as a superior audio amplification solution for both consumer and professional markets. Its advanced features ensure that it can meet the demands of the most critical audio applications, delivering an exceptional listening experience.

You May Also Be Interested in

Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0695 $51.7375
59+ $1.6981 $100.1879
92+ $1.6450 $151.3400
126+ $1.5920 $200.5920
163+ $1.5389 $250.8407
218+ $1.3797 $300.7746
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 970 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess