EN
  • EN
  • DE

MT46V32M16P-6TIT

Part No MT46V32M16P-6TIT
Manufacturer Micron Technology Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1129+
Reference case 66TSOP
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
Win Source Part Number 715533-MT46V32M16P-6TIT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MT46V32M16P-6TIT CAD Model

Description

The MT46V32M16P-6TIT is a 512Mb DDR2 SDRAM component manufactured by Micron Technology. This high-speed memory device is designed for use in a variety of applications requiring significant memory bandwidth and capacity. It is organized as 32 Meg x 16, allowing for efficient data storage and retrieval.

Applications:

  • Graphics cards: Used as frame buffers and texture storage.
  • Gaming consoles: Provides memory for game code, textures, and real-time rendering.
  • Networking equipment: Utilized in routers, switches, and other network devices for packet buffering and routing tables.
  • Industrial control systems: Supports data logging, process control, and HMI applications.
  • Automotive infotainment systems: Enables navigation, media playback, and advanced driver-assistance systems (ADAS).

Features:

  • Double Data Rate (DDR2) architecture: Enables high-speed data transfer rates, effectively doubling the bandwidth compared to single data rate SDRAM.
  • Operating frequency: Designed to operate at a clock frequency enabling a data transfer rate of 667 MHz (PC2-5300).
  • 32 Meg x 16 organization: Provides a memory array of 32 million words, each 16 bits wide, optimizing data access efficiency.
  • Differential clock inputs (CK, /CK): Improves noise immunity and reduces clock jitter, ensuring stable operation at high frequencies.
  • On-chip DLL (Delay-Locked Loop): Aligns the data output timing with the clock signal, ensuring data integrity at high speeds.
  • 8 internal banks: Allows for concurrent operations, improving overall memory throughput.
  • Write latency = 2 or 3 clock cycles: Minimizes write access time, improving system performance.
  • Read latency = 3, 4 or 5 clock cycles: Configurable read latency options to optimize performance for different applications.
  • Burst length of 2, 4, 8: Supports various burst lengths to improve data transfer efficiency.
  • Precharge all and precharge enable options: Allows flexible power management by precharging specific memory banks or all banks simultaneously.
  • Auto refresh and self refresh modes: Reduces power consumption during idle periods by automatically refreshing the memory contents or entering a low-power self-refresh state.
  • RoHS-compliant: Manufactured in accordance with the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental compliance.

Benefits:

  • High bandwidth: Enables fast data transfer rates, improving system performance and responsiveness.
  • Large capacity: Provides ample memory space for storing large datasets and complex programs.
  • Low power consumption: Reduces energy costs and extends battery life in portable devices.
  • Reliable operation: Ensures data integrity and system stability even under demanding operating conditions.
  • Cost-effective: Offers a balance of performance, capacity, and price, making it a suitable choice for a wide range of applications.

The MT46V32M16P-6TIT operates with a power supply of 1.8V. It is available in a FBGA package, which provides excellent thermal performance and enables high-density mounting. The component is designed to meet the stringent requirements of high-performance computing and embedded systems.

You May Also Be Interested in

Texas Instruments
Lowest to $12.6416
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Infineon Technologies
Lowest to $9.7932
Micron Technology Inc.
Lowest to $16.8087
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Mini-Circuits
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2174 $63.6522
7+ $17.4093 $121.8651
11+ $16.8653 $185.5183
15+ $16.3213 $244.8195
19+ $15.7773 $299.7687
25+ $14.1453 $353.6325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,696 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess