EN
  • EN
  • DE

MT46V16M16TG-6T:K

Part No MT46V16M16TG-6T:K
Manufacturer Micron Technology Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831891-MT46V16M16TG-6T:K
Ultra Librarian 3D Model Ultra Librarian MT46V16M16TG-6T:K CAD Model

Description

The MT46V16M16TG-6T:K is a DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology Inc. It offers high-speed data access and storage, catering to applications that require efficient memory performance. The module plays a key role in systems that demand considerable memory bandwidth.

Applications

  • Desktop and Laptop Computers: Serves as the main system memory for running operating systems and applications smoothly.
  • Graphics Cards: Stores textures, frame buffers, and other graphical data for enhanced visual rendering.
  • Networking Equipment: Integrated into routers, switches, and other network devices to manage data packets and routing tables efficiently.
  • Embedded Systems: Used in devices such as industrial controllers, consumer electronics, and automotive systems.
  • Gaming Consoles: Provides rapid memory access for game data and rendering, contributing to a better gaming experience.

Features

  • 16 Meg x 16 Configuration: Organized as 16 million words by 16 bits for efficient data storage.
  • DDR Technology: Transfers data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate for higher bandwidth.
  • Data Rate: The '-6T' specifies a data transfer rate; the specific speed can be found in the datasheet, usually given in MHz (e.g., 166MHz clock for a 333MHz data rate).
  • Low Power Consumption: Designed for efficient energy usage, which is particularly beneficial for portable devices.
  • Differential Clock Inputs: Ensures better noise immunity and timing accuracy for reliable data transfers.
  • On-Chip DLL (Delay-Locked Loop): Provides precise timing and synchronization of data transfers, ensuring stability and performance.
  • Lead-Free Construction: Manufactured in compliance with RoHS (Restriction of Hazardous Substances) directives, ensuring environmental friendliness.

Benefits

  • Enhanced System Performance: High data transfer rates improve the overall responsiveness and efficiency of the system.
  • Improved Energy Efficiency: Low power consumption helps to extend battery life in portable devices and reduce overall energy costs.
  • Reliable Data Transmission: Features like differential clock inputs and on-chip DLL contribute to the stability and reliability of data transfers.
  • Optimized Memory Capacity: The 16 Meg x 16 configuration provides ample memory for a wide range of applications.
  • Simplified Thermal Management: Lower power consumption results in reduced heat generation, making thermal management easier and more cost-effective.

Additional Details

The MT46V16M16TG-6T:K typically operates within a specific voltage range (usually around 2.5V). It supports various DDR SDRAM features, including burst lengths of 2, 4, and 8. For accurate configuration and optimal performance, it is essential to consult the official Micron datasheet for detailed electrical characteristics, timing diagrams, and packaging information.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess