EN
  • EN
  • DE

B72220S551K101

Part No B72220S551K101
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case DIP2
Manufacturer EPCOS (TDK)
Win Source Part Number 759877-B72220S551K101
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B72220S551K101 CAD Model

Description

The B72220S551K101 is a leaded varistor from EPCOS (TDK), designed for transient voltage suppression. This component provides robust protection against overvoltage events, safeguarding sensitive electronic circuits from damage. It is commonly used in a variety of applications to absorb high-energy transients, preventing them from reaching downstream components.

Applications

  • Power supplies
  • Consumer electronics
  • Industrial equipment
  • Surge protection devices
  • Lighting ballasts

Features

  • High surge current capability
  • Fast response time
  • Wide operating voltage range
  • RoHS compliant
  • UL recognized

Benefits

  • Protects sensitive electronic components from overvoltage damage
  • Enhances the reliability and lifespan of electronic equipment
  • Reduces downtime and maintenance costs associated with transient voltage events
  • Provides a cost-effective solution for surge protection
  • Meets industry safety standards

Additional Details

The B72220S551K101 varistor has a maximum surge current rating of 2500A. Its varistor voltage is 550V, and it is designed to clamp transient voltages to a safe level. The device features a leaded construction, allowing for easy mounting on printed circuit boards. It is designed for through-hole mounting. It operates within a broad temperature range and is constructed to withstand various environmental conditions. This varistor is particularly well-suited for applications requiring a high degree of surge protection. The epoxy resin encapsulation offers enhanced insulation and protection against environmental factors. This varistor contributes to the overall robustness and longevity of the circuits it protects, making it a valuable component in diverse electronic systems.

You May Also Be Interested in

AVX Corporation
VARISTOR 20A 0612
Need more? Email Us
Littelfuse Inc.
VARISTOR 680V 10KA DISC 20MM
Lowest to $1.8761
Littelfuse Inc.
Surface Mount Varistors - Transient Voltage Surge Suppressor | VARISTOR 150V 250A 2SMD NO LEAD
Lowest to $0.6818
Yageo
VARISTOR 12V 10A 0402
Lowest to $0.0143
Micro Commercial Co
VARISTOR 1004
Lowest to $0.3269
Eaton Bussmann
VARISTOR 16.5V 30A 0603
Lowest to $0.0910
Panasonic
Lowest to $0.0381
Bourns Inc.
VARISTOR 56V 500A DISC 10MM
Need more? Email Us
AVX Corporation
VARISTOR 8.5V 30A 0603
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess