EN
  • EN
  • DE

DSA1124DL1-100.0000TVAO

Part No DSA1124DL1-100.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LOWPWR -40C-105C / 100 MHz XO (Standard) HCSL Oscillator 2.25V ~ 3.6V Enable/Disable 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1124
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 100 MHz
Function Enable/Disable
Output HCSL
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 42mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 22mA
Base Product Number DSA1124
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344961-DSA1124DL1-100.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1124DL1-100.0000TVAO CAD Model

Description

Product Overview: DSA1124DL1-100.0000TVAO

The DSA1124DL1-100.0000TVAO is a cutting-edge frequency control component manufactured by Microchip Technology, a leader in the semiconductor industry. This product belongs to Microchip's extensive line of timing solutions, specifically designed to meet the rigorous demands of modern electronic applications.

Key Features

  • Precision Frequency Control: With a frequency of 100.0000 MHz, this device ensures highly accurate timing for critical applications.
  • Low Jitter Performance: The DSA1124DL1-100.0000TVAO boasts an exceptionally low jitter characteristic, crucial for maintaining signal integrity in high-speed communication systems.
  • Stability: Temperature-compensated voltage-controlled crystal oscillators (TCVCXOs) like this product offer excellent frequency stability over a wide range of temperatures.
  • Compact Package: The device comes in a compact, surface-mount package that is suitable for densely packed PCBs, allowing for efficient use of space in electronic designs.
  • Supply Voltage: It is designed to operate at a supply voltage that is compatible with common industry standards, ensuring easy integration into various system designs.
  • Quality and Reliability: As with all Microchip products, this component is built to high-quality standards, ensuring reliability and performance consistency.

Applications

The DSA1124DL1-100.0000TVAO is ideal for a variety of applications that require precise timing and frequency control, including:

  • Telecommunications infrastructure
  • Networking equipment such as routers and switches
  • Data centers and server farms
  • Industrial control systems
  • High-performance computing
  • Consumer electronics

Product Specifications

This TCVCXO device offers a standard footprint for ease of design and replacement. Users can expect outstanding performance in terms of frequency precision and stability, making it a reliable choice for engineers and designers looking to optimize their electronic systems. The DSA1124DL1-100.0000TVAO is available for ordering, and comprehensive technical support is provided by Microchip Technology to facilitate seamless integration into your projects.

For additional details, datasheets, and technical support, customers can visit the Microchip Technology official website or contact their customer service representatives. With the DSA1124DL1-100.0000TVAO, you can expect a product that delivers both quality and performance, backed by the reputation of a leading semiconductor manufacturer.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess