EN
  • EN
  • DE

MT45W4MW16PBA-70 IT

Part No MT45W4MW16PBA-70 IT
Manufacturer Micron Technology Inc.
Catalog PSRAM
Description IC PSRAM 64MBIT PARALLEL 48VFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PSRAM (Pseudo SRAM) Memory IC 64Mb (4M x 16) Parallel 70 ns 48-VFBGA (6x8)
Manufacturer Micron Technology Inc.
Package Box
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Surface Mount
Package 48-VFBGA
Case / Package 48-VFBGA (6x8)
Family Name MT45W4MW16
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991B2A
HTSUS 8542.32.0041
Other Part Number MT45W4MW16PBA-70 IT-ND, MT45W4MW16PBA-70IT
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928331-MT45W4MW16PBA-70 IT
Ultra Librarian 3D Model Ultra Librarian MT45W4MW16PBA-70 IT CAD Model

Description

This electronic component is a memory product manufactured by Micron Technology Inc. with a Win Source Part Number of 928331-MT45W4MW16PBA-70 IT.

  • Series: does not belong to any series category
  • Operating Temperature: -40°C to 85°C (TC)
  • Product Type: PSRAM (Pseudo SRAM) Memory IC 64Mb (4M x 16) Parallel 70 ns 48-VFBGA (6x8) product with a box package
  • Package: 48-VFBGA
  • ECCN: 3A991B2A
  • Quantity per Package: 2000
  • MSL Level: 2 (1 Year)
  • REACH Status: REACH Unaffected
  • HTSUS: 8542.32.0041
  • Other Part Number: MT45W4MW16PBA-70 IT-ND and MT45W4MW16PBA-70IT

You May Also Be Interested in

Micron Technology Inc.
IC PSRAM 16MBIT 70NS 54VFBGA
Lowest to $2.0005
ISSI, Integrated Silicon Solution Inc
IC PSRAM 64MBIT PARALLEL 54VFBGA
Lowest to $5.8114
Renesas Electronics America
256Kb Advanced LPSRAM
Lowest to $5.0058
ISSI, Integrated Silicon Solution Inc
IC PSRAM 32MBIT PARALLEL 54VFBGA
Lowest to $2.4279
Renesas Electronics America
16Mb Advanced LPSRAM (1M wordx16bit / 2M wordx8bit)
Need more? Email Us
Micron Technology Inc.
IC PSRAM 16MBIT PARALLEL 54VFBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC PSRAM 32MBIT PARALLEL 48TFBGA
Lowest to $2.7417
Renesas Electronics America
64Mb Advanced LPSRAM (4M word x 16bit / 8M word x 8bit)
Lowest to $26.8930
ISSI, Integrated Silicon Solution Inc
3.0V Core Async/Page PSRAM | IC PSRAM 16M PARALLEL 48TFBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess