EN
  • EN
  • DE

WLB32C570PB

Part No WLB32C570PB
Manufacturer Banner Engineering Corporation
Catalog Machine Vision - Lighting
Description WORK LIGHT STRIP 570MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Illumination Color White, Cool
Luminous Flux 1500lm
Length 22.44" (570.0mm)
Profile (W x H) 1.26" x 1.81" (32.0mm x 46.0mm)
Voltage - Supply 12 ~ 30VDC
Features High/Low/Off Switching
Housing Material Aluminum (Al)
Rated Life 50,000 Hours
Termination Style Cable Leads
Temperature Range - Operating -40°C ~ 70°C
Ingress Protection IP50 - Dust Protected
Lens Type Tubular, Diffused
Approval Agency CE, cULus
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1572804-WLB32C570PB
Ultra Librarian 3D Model Ultra Librarian WLB32C570PB CAD Model

Description

N

You May Also Be Interested in

Omron
G2 SOFT BLUE BAR LIGHT 80X16MM
Need more? Email Us
Omron
HIGH OUTPUT LINE LIGHT 300X25
Need more? Email Us
Omron
EDGE TYPE LIGHTS 50X50MM BLUE
Need more? Email Us
Omron
90MM PHOTOMETRIC STEREO LIGHT
Need more? Email Us
Omron
CCS LIGHTING ACCESSORIES
Need more? Email Us
Omron
BAR LIGHT WHITE 60MM X 22MM 1.4W
Need more? Email Us
Omron
132MM OD REDLED LOWANGLE LT
Need more? Email Us
Omron
BACKLIGHT RED LED 51X51MM
Need more? Email Us
Omron
RING DIFFUSED WHITE 150MM 6.1W
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess