EN
  • EN
  • DE

R1LP5256ESP-5SI#B0

Part No R1LP5256ESP-5SI#B0
Manufacturer Renesas Electronics America
Catalog PSRAM
Description 256Kb Advanced LPSRAM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Renesas Electronics America
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Volatile
Memory Format SRAM
Technology SRAM
Memory Size 256Kb (32K x 8)
Write Cycle Time - Word, Page 55ns
Access Time 55ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 28-SOIC (0.330", 8.38mm Width)
Manufacturer Package 28-SOP
Win Source Part Number 1241441-R1LP5256ESP-5SI#B0
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Family Name R1LP5256E
Introduction Date December 09, 2010
ECCN 3A991
Country of Origin Japan
Ultra Librarian 3D Model Ultra Librarian R1LP5256ESP-5SI#B0 CAD Model

Description

The R1LP5256ESP-5SI#B0 is a 256Kb SRAM integrated circuit manufactured by Renesas Electronics America.

  • Memory Size: 256Kb (32K x 8)
  • Access Time: 55ns
  • Operating Temperature: -40°C to 85°C
  • Operating Supply Voltage: 4.5V to 5.5V
  • Package: 28-SOIC
  • Mounting: SMD
  • Lifecycle Status: Obsolete
  • Supply and Demand Status: Limited
  • ECCN: 3A991
  • Origin: Japanese

You May Also Be Interested in

Renesas Electronics America
256Kb Advanced LPSRAM
Lowest to $5.0058
Micron Technology Inc.
PSRAM 512Kx16
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC PSRAM 32M PARALLEL 48TFBGA
Need more? Email Us
Renesas Electronics America
16Mb Advanced LPSRAM (1M wordx16bit / 2M wordx8bit)
Need more? Email Us
Micron Technology Inc.
MCP 64Mb NOR + PSRAM 32Mb
Need more? Email Us
Renesas Electronics America
16Mb Advanced LPSRAM (1M wordx16bit / 2M wordx8bit)
Lowest to $116.7555
Renesas Electronics America
64Mb Advanced LPSRAM (4M word x 16bit / 8M word x 8bit)
Lowest to $26.8930
ISSI, Integrated Silicon Solution Inc
IC PSRAM 8M PARALLEL 44TSOP II
Lowest to $8.9011
Micron Technology Inc.
PSRAM 512Kx16
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0058 $60.0696
29+ $4.1072 $119.1088
44+ $3.9790 $175.0760
60+ $3.8508 $231.0480
78+ $3.7226 $290.3628
104+ $3.3368 $347.0272
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 945 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess