EN
  • EN
  • DE

IS66WVC2M16ECLL-7010BLI

Part No IS66WVC2M16ECLL-7010BLI
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog PSRAM
Description IC PSRAM 32MBIT PARALLEL 54VFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features PSRAM (Pseudo SRAM) Memory IC 32Mb (2M x 16) Parallel 70 ns 54-VFBGA (6x8)
Manufacturer ISSI, Integrated Silicon Solution Inc
Package Tray
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 54-VFBGA
Case / Package 54-VFBGA (6x8)
Family Name IS66WVC2
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B2A
HTSUS 8542.32.0041
Quantity per package 480
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 875513-IS66WVC2M16ECLL-7010BLI
Ultra Librarian 3D Model Ultra Librarian IS66WVC2M16ECLL-7010BLI CAD Model

Description

The IS66WVC2M16ECLL-7010BLI is a high-performance 32Mb (2M x 16) parallel PSRAM (Pseudo SRAM) memory IC manufactured by ISSI.

  • Capacity: 32Mb (2M x 16) parallel
  • Type: PSRAM (Pseudo SRAM) memory IC
  • Access Time: 70 ns
  • Operating Temperature: -40°C to 85°C (TA)
  • Package: 54-VFBGA
  • Mounting: Surface Mount
  • Family: IS66WVC2
  • Category: Integrated Circuits (ICs)
  • ECCN: 3A991B2A
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Package: Tray
  • Pieces per package: 480
  • Estimated Production Lead Time: 15 weeks
  • REACH: Unaffected
  • HTSUS: 8542.32.0041

You May Also Be Interested in

Cypress Semiconductor Corp
IC PSRAM 8MBIT 70NS 48FBGA / SRAM Chip Async Single 3V 8M-bit 512K x 16 70ns 48-Pin FBGA T/R
Need more? Email Us
Renesas Electronics America
16Mb Advanced LPSRAM (1M wordx16bit / 2M wordx8bit)
Need more? Email Us
Micron Technology Inc.
IC PSRAM 32MBIT 70NS 48VFBGA
Lowest to $5.5440
Micron Technology Inc.
PSRAM 512Kx16
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC PSRAM 32M PARALLEL 48TFBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC PSRAM 8MBIT PAR 48MINIBGA
Lowest to $3.8001
Micron Technology Inc.
PSRAM 512Kx16
Need more? Email Us
Cypress Semiconductor Corp
IC PSRAM 4MBIT 70NS 48VFBGA
Lowest to $12.3562
ISSI, Integrated Silicon Solution Inc
IC PSRAM 4MBIT PAR 48MINIBGA
Lowest to $4.8972

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4279 $50.9859
51+ $1.9921 $101.5971
78+ $1.9299 $150.5322
108+ $1.8676 $201.7008
139+ $1.8054 $250.9506
186+ $1.6186 $301.0596
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess