EN
  • EN
  • DE

MT41K256M16HA-107:E

Part No MT41K256M16HA-107:E
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC SDRAM 4GBIT 933MHZ 96FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Tray
Status Obsolete(EOL)
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR3L
Memory Size 4Gb (256M x 16)
Max Frequency 933MHz
Access Time 20ns
Supply Voltage - Operating 1.283 V to 1.45 V
Temperature Range - Operating 0°C to 95°C (TC)
Mounting SMD (SMT)
Case / Package 96-FBGA (9x14)
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MT41K256M16
Introduction Date May 12, 2017
ECCN EAR99
Estimated EOL Date Obsolete
Win Source Part Number 244925-MT41K256M16HA-107:E
Ultra Librarian 3D Model Ultra Librarian MT41K256M16HA-107:E CAD Model

Description

The Micron Technology Inc. MT41K256M16 is a 4Gb (256M x 16) volatile DRAM memory chip that uses DDR3L technology.

  • Memory Size: 4Gb (256M x 16)
  • Type: Volatile DRAM
  • Technology: DDR3L
  • Access Time: 20ns
  • Maximum Frequency: 933MHz
  • Package: 96-FBGA (9x14)
  • Mounting: SMD (SMT)
  • Operating Temperature: 0°C to 95°C (TC)
  • Supply Voltage: 1.283 V to 1.45 V
  • Status: Obsolete with an estimated EOL date.

You May Also Be Interested in

SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC SDRAM 512MBIT 143MHZ 54TSOP / DRAM Chip SDRAM 512Mbit 32Mx16 3.3V 54-Pin TSOP-II
Lowest to $34.8530
Samsung
LPDDR5X-7500 x32 (128Gb)
Need more? Email Us
SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us
Micron Technology Inc.
IC SDRAM 2GBIT 667MHZ 96FBGA / DRAM Chip DDR3 SDRAM 2Gbit 128Mx16 1.5V 96-Pin FBGA
Lowest to $65.2829
Micron Technology Inc.
IC SDRAM 64MBIT 167MHZ 54TSOP
Lowest to $23.7000
Samsung
LPDDR4X-4266 x32 (8Gb)
Need more? Email Us
SanDisk
128GB eMMC iNAND CL
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 180FBGA
Lowest to $174.4361

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,665 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess