EN
  • EN
  • DE

STK5Q4U362JGEVB

Part No STK5Q4U362JGEVB
Manufacturer ON Semiconductor
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD STK5Q4U362JG / Inverter IPM for 3-phase Motor Drive Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer ON Semiconductor
Main Purpose Power Management, Motor Control
Utilized IC / Part STK5Q4U362J-E
Supplied Contents Board(s)
Win Source Part Number 795661-STK5Q4U362JGEVB
Popularity Medium
Supply and Demand Status Limited
Family Name STK5Q4U362J
Ultra Librarian 3D Model Ultra Librarian STK5Q4U362JGEVB CAD Model

Description

ON Semiconductor STK5Q4U362JGEVB - High-Efficiency Power Module

The STK5Q4U362JGEVB from ON Semiconductor is a sophisticated power module designed to deliver high efficiency and reliability for a wide array of applications. This power module is an ideal choice for designers looking to improve the performance of their power management systems while reducing the overall footprint on the PCB.

Key Features:

  • Integrated Power Stage: The module integrates a high-quality power stage, which includes power MOSFETs and a driver IC, to provide a compact and efficient power conversion solution.
  • High Efficiency: With its advanced design, the STK5Q4U362JGEVB achieves high efficiency, which is crucial for reducing thermal stress and enhancing system reliability.
  • Wide Input Voltage Range: It supports a broad input voltage range, making it versatile for use in various applications, from industrial to consumer electronics.
  • Robust Thermal Performance: The module is engineered for excellent thermal performance, ensuring stable operation even under high load conditions.
  • Easy Integration: Its compact size and pin configuration facilitate easy integration into existing designs, simplifying the development process.

Applications:

The STK5Q4U362JGEVB is suitable for a diverse set of applications, including but not limited to:

  • DC-DC Converters
  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Systems
  • Telecommunication Equipment
  • Industrial Control Systems
  • Automotive Electronics

ON Semiconductor's commitment to quality ensures that the STK5Q4U362JGEVB module meets the stringent requirements of modern electronic systems. Whether you are developing power solutions for energy-sensitive devices or robust industrial machinery, this power module can help you achieve a high level of efficiency and reliability.

Technical Specifications:

  • Output Voltage: Configurable
  • Switching Frequency: Optimal for various applications
  • Operating Temperature Range: Suitable for commercial and industrial environments

For detailed technical specifications, application notes, and support documents, visit ON Semiconductor's official website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us
Wurth Electronics Inc
LEDS
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
NKK Switches
EVAL BOARD FOR ISC01P
Need more? Email Us
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess