EN
  • EN
  • DE

39-01-3125

Part No 39-01-3125
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description NEW MINI FIT REC. HSG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Series *
Package Bag
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8538.90.7080
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 855845-39-01-3125
Ultra Librarian 3D Model Ultra Librarian 39-01-3125 CAD Model

Description

The 39-01-3125 is a KK 254 series housing from Molex, designed for secure and reliable wire-to-board connections. This housing is a crucial part of the KK interconnection system, known for its versatility and widespread use in various electronic applications.

Applications

  • Consumer electronics
  • Industrial controls
  • Computer peripherals
  • Telecommunications equipment
  • Automotive electronics
  • Medical devices

Features

  • 2.54mm Pitch: A standard pitch that allows for high-density connections.
  • Positive Lock: Provides a secure and reliable connection, preventing accidental disconnections.
  • Polarization: Ensures correct mating orientation, avoiding potential damage or malfunction.
  • Durable Material: Constructed from robust materials to withstand harsh environments and ensure long-lasting performance.
  • Multiple Circuit Sizes: Available in various circuit configurations to accommodate different wiring requirements.
  • Easy Termination: Designed for simple and efficient wire termination using crimp terminals.
  • UL and CSA Approved: Meets industry safety standards for reliable performance.

Benefits

  • Reliable Connection: Positive locking mechanism and durable construction ensure a stable and secure electrical connection, reducing the risk of signal loss or power interruptions.
  • Versatile Application: The KK 254 series is suitable for a wide range of applications, providing a flexible interconnection solution.
  • Ease of Assembly: Simple termination and mating processes facilitate quick and efficient assembly.
  • Reduced Downtime: Secure connections and robust construction minimize the need for maintenance and repairs.
  • Cost-Effective: Offers a balance of performance and affordability, providing excellent value for a wide range of applications.

Technical Specifications:

  • Connector Type: Housing
  • Series: KK 254
  • Number of Circuits: 12
  • Pitch: 2.54 mm
  • Material: Typically nylon or polyester
  • Flammability Rating: UL 94V-0 (depending on material)
  • Color: Typically white or natural

The Molex 39-01-3125 KK 254 series housing provides a reliable and versatile solution for various wire-to-board connection needs, offering a combination of performance, durability, and ease of use.

You May Also Be Interested in

Amphenol
CONN SELF-MATE 70POS SMD GOLD / 70 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold or Gold, GXT?
Lowest to $4.0998
Molex, LLC
CONN HEADER SMD 6POS 1.5MM / Connector Header Surface Mount 6 position 0.059" (1.50mm)
Lowest to $0.2509
Molex, LLC
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Lowest to $8.9732
Panasonic
CONN SOCKET 50POS SMD GOLD / 50 Position Connector Socket, Center Strip Contacts Surface Mount Gold
Lowest to $1.5671
TE Connectivity
CONN HEADER SMD 4POS 2MM / Connector Header Surface Mount 4 position 0.079" (2.00mm)
Need more? Email Us
Molex, LLC
CONN RCPT HSG 14POS BLACK / 14 Rectangular Connectors - Housings Receptacle Black
Need more? Email Us
AVX Corp/Kyocera Corp
CONN PLUG 10POS SMD GOLD / 10 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Lowest to $0.1157
Amphenol
CONN HEADER SMD 10POS 1.27MM / Connector Header Surface Mount 10 position 0.050" (1.27mm)
Lowest to $0.6551
TE Connectivity
CONN HEADER R/A 6POS 2.54MM / Connector Header Through Hole, Right Angle 6 position 0.100" (2.54mm)
Lowest to $2.1945

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5068 $58.2820
280+ $0.4160 $116.4800
435+ $0.4029 $175.2615
595+ $0.3899 $231.9905
770+ $0.3769 $290.2130
1,030+ $0.3380 $348.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 855 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess