EN
  • EN
  • DE

NSR20F40NXT5G

Part No NSR20F40NXT5G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 2A 2DSN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 2A (DC)
Voltage - Forward (Vf) (Max) @ If 550mV @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 150μA @ 40V
Mounting SMD (SMT)
Case / Package 2-DSN (1.6x.80)
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 1083637-NSR20F40NXT5G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NSR20F40NXT5G CAD Model

Description

ON Semiconductor NSR20F40NXT5G Product Overview

The NSR20F40NXT5G is a state-of-the-art Schottky Barrier Diode designed by ON Semiconductor, renowned for its high efficiency and reliability. This diode is part of ON Semiconductor's extensive portfolio of power management and signal conditioning products, which are well-suited for a wide range of applications across various industries.

Key Features

  • Low Forward Voltage Drop: The NSR20F40NXT5G boasts a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
  • High Surge Capability: This device is capable of handling high surge currents, making it ideal for applications that experience frequent power surges and spikes.
  • Power Dissipation: With a power dissipation rating of 200 mW, this Schottky diode can manage moderate levels of power, suitable for a variety of electronic circuits.
  • Low Power Loss and High Efficiency: The diode is optimized for low power loss, ensuring high efficiency in power conversion and management tasks.
  • Compact Package: Enclosed in a small SOD-323 package, the NSR20F40NXT5G is perfect for space-constrained applications, without compromising on performance.

Applications

The NSR20F40NXT5G from ON Semiconductor is versatile and can be used across a broad spectrum of applications. Some of the typical applications include:

  • Power Supply Rectification
  • DC-DC Converters
  • Freewheeling Diodes
  • Reverse Voltage Protection
  • Portable Devices
  • LED Lighting

Technical Specifications

Parameter Value Package Type SOD-323 Repetitive Reverse Voltage V<sub>RRM 40V Average Rectified Forward Current I<sub>o 2A Non-Repetitive Peak Forward Surge Current I<sub>FSM 20A Power Dissipation P<sub>D 200mW

ON Semiconductor's NSR20F40NXT5G is designed for high-performance applications that require a compact footprint without sacrificing efficiency and reliability. Its robust construction and advanced semiconductor technology make it a top choice for engineers and designers looking for a dependable Schottky Barrier Diode.

You May Also Be Interested in

GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2973 $50.5410
415+ $0.2439 $101.2185
635+ $0.2363 $150.0505
875+ $0.2287 $200.1125
1,135+ $0.2211 $250.9485
1,515+ $0.1982 $300.2730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess