EN
  • EN
  • DE

MT40A512M8RH-083E IT:B

Part No MT40A512M8RH-083E IT:B
Manufacturer Micron Technology Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831877-MT40A512M8RH-083E IT:B
Ultra Librarian 3D Model Ultra Librarian MT40A512M8RH-083E IT:B CAD Model

Description

The MT40A512M8RH-083E IT:B is a high-performance LPDDR4 SDRAM from Micron Technology Inc., designed for mobile and embedded applications requiring high bandwidth and low power consumption. This memory component offers a balance of speed, power efficiency, and density, making it suitable for a wide range of devices, including smartphones, tablets, and automotive systems.

Applications

  • Smartphones: Provides fast and efficient memory for running operating systems, applications, and multimedia content.
  • Tablets: Enables smooth multitasking and responsive user experiences with its high bandwidth capabilities.
  • Automotive Infotainment Systems: Supports high-resolution displays, navigation systems, and advanced driver-assistance systems (ADAS).
  • Embedded Systems: Used in various embedded applications requiring high-performance memory, such as industrial control systems and medical devices.
  • Virtual Reality (VR) and Augmented Reality (AR) Headsets: Provides the necessary memory bandwidth for rendering high-resolution graphics and immersive experiences.

Features

  • LPDDR4 SDRAM: Low-Power Double Data Rate 4 Synchronous Dynamic Random-Access Memory.
  • High Bandwidth: Enables fast data transfer rates for demanding applications.
  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in portable devices.
  • Compact Package: Small footprint allows for use in space-constrained applications.
  • Advanced Features: Includes features such as deep power-down mode, dynamic frequency scaling, and write leveling.
  • 4Gb Density: Offers a substantial memory capacity for storing data and applications.

Benefits

  • Improved System Performance: High bandwidth enables faster data access and smoother application performance.
  • Extended Battery Life: Low power consumption maximizes battery life in portable devices.
  • Compact Device Designs: Small package size allows for smaller and more streamlined device designs.
  • Enhanced User Experience: Fast data access and efficient operation provide a responsive and seamless user experience.
  • Reliable Operation: Designed for stable and reliable performance in demanding environments.

Additional Details

The MT40A512M8RH-083E IT:B is designed to meet the stringent requirements of modern mobile and embedded applications. Its advanced features and low power consumption make it an excellent choice for devices where performance and energy efficiency are critical. This memory chip also incorporates error correction mechanisms to ensure data integrity and reliability.

You May Also Be Interested in

Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.5808 $83.1616
3+ $34.1176 $102.3528
5+ $33.0515 $165.2575
7+ $31.9853 $223.8971
9+ $30.9191 $278.2719
11+ $27.7206 $304.9266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess