EN
  • EN
  • DE

TMS320TCI6482BZTZA

Part No TMS320TCI6482BZTZA
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description TMS320 - DIGITAL SIGNAL PROCESSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 374038-TMS320TCI6482BZTZA
Ultra Librarian 3D Model Ultra Librarian TMS320TCI6482BZTZA CAD Model

Description

The TMS320TCI6482BZTZA is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its efficient processing capabilities and versatile applications. This DSP is part of the TMS320 series, which is well-known for its robust architecture, designed to handle complex mathematical computations and signal processing tasks with ease.

Key Features

  • Advanced DSP Core: The device features a powerful core that runs at a high clock rate, delivering the computational power necessary for real-time signal processing applications.
  • High-Speed Connectivity: Equipped with high-speed interfaces, the TMS320TCI6482BZTZA ensures rapid data transfer, which is essential for applications requiring quick processing and low latency.
  • Integrated Memory: With integrated memory, this DSP can handle large datasets and complex algorithms without the need for external memory components, simplifying the system design and reducing the overall footprint.
  • Energy Efficiency: Despite its processing capabilities, the TMS320TCI6482BZTZA is designed to be energy-efficient, making it suitable for portable and battery-powered applications where power consumption is critical.

Applications

The versatile nature of the TMS320TCI6482BZTZA DSP allows it to be used in a wide array of applications, including but not limited to:

  • Telecommunications
  • Wireless infrastructure
  • Audio and video processing
  • Medical imaging
  • Industrial control systems

Product Specifications

Parameter Value
Clock Speed Varies by model
Interface Type PCI, Serial
Operating Temperature -40°C to 85°C
Package / Case 532-BFBGA
Supply Voltage 1.2V, 1.8V, 3.3V

Overall, the TMS320TCI6482BZTZA from Texas Instruments is a robust and reliable DSP solution that offers a blend of performance, connectivity, and efficiency for demanding signal processing applications.

You May Also Be Interested in

NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.4950 $71.4950
2+ $58.6626 $117.3252
3+ $56.8294 $170.4882
4+ $54.9962 $219.9848
5+ $53.1630 $265.8150
7+ $47.6634 $333.6438
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess