EN
  • EN
  • DE

MT40A2G4FSE-093E:A

Part No MT40A2G4FSE-093E:A
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR4-2133 2Gx4 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 940259-MT40A2G4FSE-093E:A
Ultra Librarian 3D Model Ultra Librarian MT40A2G4FSE-093E:A CAD Model

Description

The 866706 memory component is a high-performance memory module that is suitable for use in various electronic devices.

  • It belongs to the memory series and is designed to provide fast and reliable data storage and retrieval.
  • This memory module is compatible with a wide range of devices and can be easily installed.
  • It has a large storage capacity and can store a large amount of data, making it ideal for use in applications that require high-speed data processing and storage.
  • With its advanced features and high-quality construction, the 866706 memory component is a reliable and efficient choice for all your memory needs.

You May Also Be Interested in

Intel
Xeon 6515P (72M Cache, 2.30 GHz)
Need more? Email Us
Intel
Xeon 6505P (48M Cache, 2.20 GHz)
Need more? Email Us
Seagate Technology
28TB HDD 3.5" SATA Exos M 6Gb/s 512MB
Need more? Email Us
Intel
Core i7-14700 (33M Cache, up to 5.40 GHz) CN
Need more? Email Us
Samsung
DDR5-5600 2Gx64 UDIMM 1Rx8 (16GB)
Need more? Email Us
SK hynix
DDR5-6400 2Gx8 (16Gb)
Need more? Email Us
Samsung
DDR5-6400B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us
Samsung
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
ASUS
TUF GeForce RTX 5060 8GB GDDR7 OC Gaming
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess