The MT29F128G08CFAABWP-12Z is a 128Gb NAND flash memory device manufactured by Micron Technology. It is designed for use in solid-state drives (SSDs), embedded systems, and other applications requiring high-density, non-volatile storage.
Applications:
- Solid-state drives (SSDs)
- USB flash drives
- Memory cards
- Embedded systems
- Mobile devices
Features:
- Capacity: 128Gb (16GB)
- NAND flash technology
- ONFI 3.0 compliant interface
- Operating voltage: 3.3V
- Page size: 8KB
- Block size: 512KB
Benefits:
- Provides high-density storage for data-intensive applications
- Enables fast data access and transfer rates
- Offers non-volatile storage, retaining data even when power is off
- Enhances system performance and responsiveness
- Reduces power consumption compared to traditional hard drives
Additional Details:
The MT29F128G08CFAABWP-12Z NAND flash memory device features a multi-level cell (MLC) architecture, which stores two bits of data per cell. It also incorporates error correction code (ECC) to ensure data integrity and reliability. The ONFI 3.0 compliant interface allows for high-speed data transfer rates. It's designed for high endurance.
Electrical Characteristics:
- Density: 128Gb
- Interface: ONFI 3.0
- Supply Voltage: 3.3V
- Operating Temperature: -25°C to +85°C