EN
  • EN
  • DE

MT29C1G12MAACAFAKD-6 IT

Part No MT29C1G12MAACAFAKD-6 IT
Manufacturer Micron Technology Inc.
Catalog Memory
Description IC FLASH RAM 1GBIT PAR 137TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Micron Technology Inc.
Package Bulk
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile, Volatile
Memory Format FLASH, RAM
Technology FLASH - NAND, Mobile LPDRAM
Memory Size 1Gbit (NAND), 512Mbit (LPDRAM)
Memory Organization 128M x 8 (NAND), 16M x 32 (LPDRAM)
Memory Interface Parallel
Clock Frequency 166 MHz
Voltage - Supply 1.7V ~ 1.95V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 137-TFBGA
Supplier Device Package 137-TFBGA (10.5x13)
Base Product Number MT29C1G12
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 957091-MT29C1G12MAACAFAKD-6 IT
Ultra Librarian 3D Model Ultra Librarian MT29C1G12MAACAFAKD-6 IT CAD Model

Description

The MT29C1G12MAACAFAKD-6 IT is a memory integrated circuit that combines NAND flash and mobile LPDRAM technologies.

  • Technology: NAND flash and mobile LPDRAM
  • Memory Size: 1Gbit for NAND flash and 512Mbit for LPDRAM
  • Voltage Supply Range: 1.7V to 1.95V
  • Mounting Type: Surface Mount
  • Package: 137-TFBGA
  • Memory Format: FLASH and RAM
  • Clock Frequency: 166 MHz
  • REACH: Unaffected
  • Status: Obsolete
  • Manufacturer: Micron Technology Inc.
  • MSL Level: 3
  • Base Product Number: MT29C1G12
  • Memory Organization (NAND flash): 128M x 8
  • Memory Organization (LPDRAM): 16M x 32

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $2.0374
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess