EN
  • EN
  • DE

PI7C9X2G808PRCNJAEX

Part No PI7C9X2G808PRCNJAEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 196BGA / Packet Switch, 8-Port/8-Lane Interface 196-LBGA (15x15)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Diodes Incorporated
Series GreenPacket™
Package Tape & Reel
Applications Packet Switch, 8-Port/8-Lane
Interface PCI Express
Package / Case 196-LBGA
Supplier Device Package 196-LBGA (15x15)
Mounting SMD (SMT)
Base Product Number PI7C9X2
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 31-PI7C9X2G808PRCNJAEXTR,PI7C9X2G808PRCNJAEX-ND,31-PI7C9X2G808PRCNJAEXDKR,31-PI7C9X2G808PRCNJAEXCT
Standard Package 1,000
Win Source Part Number 1020359-PI7C9X2G808PRCNJAEX
Ultra Librarian 3D Model Ultra Librarian PI7C9X2G808PRCNJAEX CAD Model

Description

Diodes Incorporated PI7C9X2G808PRCNJAEX Overview

The PI7C9X2G808PRCNJAEX is a high-performance, PCIe Gen2 Switch designed by Diodes Incorporated to meet the demands of modern computing and embedded applications. This advanced switch is an ideal solution for expanding PCIe connections and enabling high-speed communication between multiple devices.

Key Features

  • PCIe Gen2 Compliance: The product supports 5 GT/s per lane, offering a fast and reliable interface for connected devices.
  • 8-Lane, 8-Port Configuration: With 8 PCIe lanes and 8 ports, it provides flexible connectivity options for a variety of configurations.
  • Low Latency: Designed for rapid data transfer with minimal delay, ensuring efficient operation for time-sensitive applications.
  • Power Management: Advanced power management features help to reduce power consumption, making it suitable for energy-conscious designs.
  • Integrated Clock Buffer: Reduces the need for additional components by providing an onboard clock buffer.

Applications

The PI7C9X2G808PRCNJAEX is versatile and can be used in a wide range of applications, including:

  • Data Centers
  • Server and Workstation Systems
  • Embedded Systems
  • Networking and Communications Equipment
  • Storage Systems

Technical Specifications

Parameter Value
Form Factor Microsemi
PCIe Version 2.0
Lanes 8
Ports 8
Data Transfer Rate 5 GT/s per lane
Package / Case 256-BGA (17x17)

Ordering Information

To order or inquire about the PI7C9X2G808PRCNJAEX, please visit the Diodes Incorporated website or contact an authorized distributor. Ensure to reference the exact product code for accurate information and availability.

You May Also Be Interested in

Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
Texas Instruments
Specialized RoHS
Lowest to $1.3098
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.4180 $76.4180
2+ $74.0299 $148.0598
3+ $71.6418 $214.9254
4+ $69.2538 $277.0152
5+ $62.0896 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 386 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess