EN
  • EN
  • DE

M29F200FT55N3E2

Part No M29F200FT55N3E2
Manufacturer Micron Technology Inc.
Catalog IT infrastructure Memory
Description 16Mb Parallel NOR Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1452174-M29F200FT55N3E2
Manufacturer Micron Technology Inc.
Package Tray
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 2Mbit
Memory Organization 256K x 8, 128K x 16
Memory Interface Parallel
Write Cycle Time - Word, Page 55ns
Access Time 55ns
Voltage - Supply 4.5 V ~ 5.5 V
Operating Temperature -40°C ~ 125°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 48-TSOP I
Ultra Librarian 3D Model Ultra Librarian M29F200FT55N3E2 CAD Model

Description

The M29F200FT55N3E2 by Micron is a high-capacity 16Mb Parallel NOR Flash memory chip, specifically engineered for use in a multitude of electronic applications that demand reliable, high-speed storage. As a part of the Flash Memory [NAND/NOR] subcategory, it exemplifies the industry's move towards more efficient, robust memory solutions. NOR Flash technology, known for its quick read capabilities, makes this memory ideal for applications that require fast access to firmware or data, such as embedded systems, automotive electronics, and industrial controllers. Micron, a globally recognized leader in memory solution manufacturing, ensures this product benefits from cutting-edge production processes, offering superior performance, durability, and ease of integration. This memory component's ability to withstand a wide temperature range and its compatibility with various microcontrollers and processors through its parallel interface make it highly adaptable to challenging environments and complex system designs, affirming its value to engineers and designers alike.

You May Also Be Interested in

Dell
32GB 2Rx4 PC4-17000P DDR4-2133MHz
Need more? Email Us
Dell
16GB 2Rx8 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
DELL SNPW403YC/64G-OEM
Need more? Email Us
Dell
DELL M393B1K70CHD-CH9
Need more? Email Us
Dell
8GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
DELL 370-ADNH
Need more? Email Us
Dell
DELL SNP03VMYC/64G-OEM
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess