EN
  • EN
  • DE

SN74ALS575ADWR

Part No SN74ALS575ADWR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 24SOIC / Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 24-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ALS
Packaging Reel package
Part Status Obsolete(EOL)
Function Master Reset
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 30MHz
Max Propagation Delay @ V, Max CL 14ns @ 5V, 50pF
Current - Output High, Low 2.6mA, 24mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 17mA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Win Source Part Number 794927-SN74ALS575ADWR
Popularity Medium
Supply and Demand Status Balance
Family Name SN74ALS575
Introduction Date July 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SN74ALS575ADWR CAD Model

Description

The SN74ALS575ADWR is a high-quality integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular device is a part of the Advanced Low-Power Schottky (ALS) series, which is renowned for combining low power consumption with high-speed performance.

Key Features:

  • Device Type: Octal D-Type Flip-Flops
  • Package: SOIC-20 Wide (DWR Suffix)
  • Logic Family: ALS
  • Output Type: 3-State
  • Operating Temperature Range: 0°C to 70°C
  • Supply Voltage: Typically 5V
  • Propagation Delay Time: Fast switching speeds
  • IC Interface Type: Parallel
  • Mounting Type: Surface Mount

Product Description:

The SN74ALS575ADWR is an octal edge-triggered D-type flip-flop with a 3-state output. It is designed for 8-bit storage applications in bus-oriented systems. The wide operating temperature range ensures reliability over various environmental conditions, making it suitable for industrial applications.

This device features a direct clear input and clock (CP) inputs that are common to all flip-flops. The information on the D-type inputs is transferred to the flip-flop outputs on the positive-going edge of the clock pulse. When the output enable (OE) is high, the outputs are in a high-impedance state, which means they neither load the bus nor drive it, allowing for bus organization with ease.

With its fast propagation delay and low power consumption, the SN74ALS575ADWR is an excellent choice for interfacing with high-speed microprocessors. The device comes in a surface-mount SOIC-20 package, which is ideal for compact PCB layouts and automated assembly processes. Its 3-state outputs also make it highly suitable for driving bus lines or buffer memory address registers.

Applications:

The SN74ALS575ADWR is versatile and can be used in a variety of applications, including:

  • Buffer/Storage Registers
  • Bus Oriented Systems
  • Data Storage & Transfer
  • Industrial Control Systems
  • Computer Systems

Overall, the SN74ALS575ADWR from Texas Instruments is a reliable and efficient choice for designers who require high-speed, low-power octal flip-flops with 3-state outputs for their digital systems.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess