Product Overview: 74HCT2G14GV from NXP Semiconductors
The 74HCT2G14GV is a high-performance, dual inverting Schmitt trigger from NXP Semiconductors, designed to operate with a 5V power supply. This integrated circuit is part of the 74HCT family, which is known for its compatibility with TTL (Transistor-Transistor Logic) levels while maintaining CMOS (Complementary Metal-Oxide Semiconductor) low power consumption.
Key Features
- Logic Type: Dual inverting Schmitt trigger ensures precise switching even with slow or noisy input rise and fall times.
- Supply Voltage Range: Designed to operate at a supply voltage of 4.5V to 5.5V, making it ideal for 5V logic systems.
- High Noise Immunity: Incorporates Schmitt trigger action at all inputs, which provides enhanced noise immunity and stable output switching.
- Low Power Consumption: Despite being TTL compatible, it maintains the low power consumption characteristic of CMOS devices.
- Output Capability: Capable of driving up to 10 LSTTL loads, providing sufficient current for a wide range of applications.
- Package: Available in a very small, leadless 8-pin package (GV: TSSOP8), suitable for space-constrained applications.
Applications
The 74HCT2G14GV is versatile and can be used in various applications that require precise edge-triggered input signals. These include:
- Waveform shaping
- Signal processing
- Glitch removal
- Switch debouncing
- Oscillators
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The 74HCT2G14GV is manufactured under strict quality control standards, ensuring reliable performance and longevity in your electronic designs.
Environmental Compliance
Consistent with NXP's dedication to environmental responsibility, the 74HCT2G14GV adheres to various international standards for environmental compliance, making it a suitable choice for eco-friendly electronic solutions.
Ordering Information
For detailed ordering and shipping information, please refer to the official NXP Semiconductors product datasheet or contact your local authorized distributor.