EN
  • EN
  • DE
  • IT

JS28F800C3BD70A

Part No JS28F800C3BD70A
Manufacturer Micron Technology Inc.
Catalog OEM Parts (J - L)
Description 8M Armagosa Ezbga 144 Pcs Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 70 ns
Address Bus Width 19 b
Mounting SMD (SMT)
Case / Package TSOP
Density 8 Mb
Interface Parallel
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Memory Type NOR
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Nominal Supply Current 18 mA
Number of Pins 48
Number of Words 512000
RoHS Compliant
Sync/Async Asynchronous
Word Size 16 b
Win Source Part Number 970816-JS28F800C3BD70A
Categories OEM Parts(J-L)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JS28F800C3BD70A CAD Model

Description

The Micron Technology Inc. JS28F800C3BD70A is a low popularity electronic component used in memory systems.

  • Mounting: SMD (SMT)
  • Memory Type: NOR
  • Interface: Parallel
  • Maximum Operating Temperature: 85 °C
  • Minimum Operating Temperature: -40 °C
  • Win Source Part Number: 970816-JS28F800C3BD70A

You May Also Be Interested in

National Semiconductor (TI)
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Texas Instruments
Need more? Email Us
Intel
Need more? Email Us
Samsung
Edo Dram, 256KX16, 50NS, Cmos, PDSO40
Lowest to $1.8278
Cosel USA, Inc.
AC/DC CONVERTER 24V 50W / Enclosed AC DC Converters 1 Output 24V 85 ~ 264 VAC Input
Need more? Email Us
Amic
Need more? Email Us
Coilcraft
Step-up transformer, SMT, RoHS, lead-free, halogen-free
Lowest to $2.9811
TDK-Lambda Americas Inc.
AC/DC CONVERTER 5V +/-12V 75W / Enclosed AC DC Converters 3 Output 5V 12V -12V 85 ~ 265 VAC Input
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.0108 $76.0432
9+ $15.5982 $140.3838
13+ $15.1118 $196.4534
18+ $14.6242 $263.2356
23+ $14.1364 $325.1372
31+ $12.6747 $392.9157
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,962 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess