EN
  • EN
  • DE

HM514256AJP-80

Part No HM514256AJP-80
Manufacturer Micron Technology Inc.
Catalog Unclassified Memory
Description FPM 256Kx4-80 5V SOJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944592-HM514256AJP-80
Series *
Ultra Librarian 3D Model Ultra Librarian HM514256AJP-80 CAD Model

Description

The HM514256AJP-80 is a DRAM (Dynamic Random-Access Memory) chip manufactured by Micron Technology Inc. This is an older generation memory IC, likely predating DDR SDRAM. It was commonly used in various electronic systems requiring volatile memory for data storage and retrieval.

Applications

  • Early Personal Computers: Used as main memory in older PCs and workstations.
  • Industrial Control Systems: Provides memory for control logic and data storage in industrial equipment.
  • Test and Measurement Equipment: Used in oscilloscopes, logic analyzers, and other test instruments.
  • Printers: Provides memory for print buffers and font storage.
  • Telecommunications Equipment: Used in older telecommunications systems for data buffering and processing.

Features

  • Asynchronous Operation: Operates asynchronously with the system clock.
  • Byte-Wide Configuration: Organizes memory in a byte-wide format.
  • Low Power Consumption: Designed for relatively low power consumption compared to later DRAM generations.
  • TTL Compatibility: Compatible with TTL logic levels.
  • Through-Hole Package: Typically available in a through-hole package for easy mounting on circuit boards.

Benefits

  • Cost-Effective Solution: Provides a relatively inexpensive memory solution for older systems.
  • Simple Interface: Easy to interface with older microprocessors and logic devices.
  • Wide Availability: Widely available from various distributors.
  • Reliable Performance: Proven track record of reliable performance in various applications.
  • Legacy Support: Provides support for legacy systems that require this type of memory.

Additional Details

Based on the part number HM514256AJP-80, this is a 256K x 4-bit DRAM chip. The "-80" likely indicates an access time of 80ns. It is important to consult the official Micron datasheet for specific details such as supply voltage, operating temperature range, input/output voltage levels, timing diagrams, and package dimensions. The datasheet will also provide information on refresh requirements and other critical parameters.

While newer memory technologies offer superior performance, the HM514256AJP-80 remains a viable option for maintaining and supporting older electronic systems. Proper handling and storage are essential to ensure its continued reliability.

You May Also Be Interested in

Spansion
IC FLASH 16MBIT PARALLEL 80FBGA / FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 56 MHz 54 ns 80-FBGA (13x11)
Lowest to $6.2483
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $6.3143
Simtek Corporation
DUAL MARKED (5962-9232404MXA) / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 55 ns 28-CDIP
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 32TSOP / FLASH Memory IC 4Mb (512K x 8) Parallel 55 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 55 ns 48-TFBGA
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 48TFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 55 ns 48-TFBGA (6x8)
Lowest to $2.2439
ON Semiconductor
IC FLASH 4MBIT SPI 40MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 40 MHz 8-SOIC
Lowest to $2.0892
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH Memory IC 8Mb (512K x 16) Parallel 55 ns 48-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.1453

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess