EN
  • EN
  • DE

FM25640B-GA

Part No FM25640B-GA
Manufacturer Micron Technology Inc.
Catalog RAM
Description IC FRAM 64KBIT SPI 4MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features FRAM (Ferroelectric RAM) Memory IC 64Kb (8K x 8) SPI 4 MHz 8-SOIC
Manufacturer Cypress Semiconductor Corp
Series Automotive, AEC-Q100, F-RAM™
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name FM25640
ECCN EAR99
HTSUS 8542.32.0071
Other Part Number 428-3203, -FM25640B-GA, 1140-1007, FM25640BGA, 2832-FM25640B-GA
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872056-FM25640B-GA
Ultra Librarian 3D Model Ultra Librarian FM25640B-GA CAD Model

Description

The FM25640B-GA is a FRAM (Ferroelectric RAM) memory IC from Cypress Semiconductor Corp that operates @ a frequency of 4 MHz with a capacity of 64Kb (8K x 8).

  • Package: Tube
  • Category: Integrated Circuits (ICs)
  • Family: FM25640
  • ECCN: EAR99
  • Supply and Demand: Limited
  • Quantity per Package: 100
  • HTSUS: 8542.32.0071
  • Other Part Numbers: 428-3203, -FM25640B-GA, 1140-1007, and FM25640BGA

You May Also Be Interested in

IXYS
SRAM Chip Async Single 5V 1M-Bit 128K x 8 15ns 32-Pin SOJ Tube
Need more? Email Us
Micron Technology Inc.
Contact for details
Need more? Email Us
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32TSOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-TSOP
Need more? Email Us
STMicroelectronics
IC SRAM 4MBIT 55NS 32TSOP
Need more? Email Us
Fujitsu Electronics America, Inc.
IC FRAM 128KBIT I2C 400KHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) I²C 400 kHz 900 ns 8-SOP
Need more? Email Us
Micron Technology Inc.
DRAM DDR2 512Mbit 16 84/135 TFBGA 1 CT
Lowest to $9.2941
Micron Technology Inc.
DRAM Module SDRAM 256Mbyte 168RDIMM Tray
Need more? Email Us
Micron Technology Inc.
DRAM DDR2 512Mbit 16 84/135 TFBGA 1 IT
Lowest to $15.3284
Micron Technology Inc.
eMMC eMMC 32Gb (1xNAND L83A MLC 32Gb)
Lowest to $72.7612

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6695 $51.3730
34+ $3.0109 $102.3706
52+ $2.9168 $151.6736
71+ $2.8227 $200.4117
92+ $2.7286 $251.0312
123+ $2.4464 $300.9072
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess