EN
  • EN
  • DE

EDB8164B3PF-8D-F-D

Part No EDB8164B3PF-8D-F-D
Manufacturer Micron Technology Inc.
Catalog OEM Parts (C - E)
Description DRAM Chip Mobile LPDDR2 SDRAM 8G-Bit 128Mx64 1.2V/1.8V 216-Pin WFBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 5.5 ns
Address Bus Width 14 b
Mounting SMD (SMT)
Case / Package FBGA
Data Bus Width 64 b
Density 8 Gb
Max Frequency 400 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 1.95 V
Min Operating Temperature -30 °C
Min Supply Voltage 1.7 V
Mount Surface Mount
Nominal Supply Current 440 mA
Number of Pins 216
Operating Supply Voltage 1.8 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 994024-EDB8164B3PF-8D-F-D
Categories OEM Parts(C-E)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EDB8164B3PF-8D-F-D CAD Model

Description

The EDB8164B3PF-8D-F-D is an OEM part from Micron Technology Inc.

  • Category: OEM Parts(C-E)
  • Density: 8 Gb
  • Data Bus Width: 64 b
  • Operating Supply Voltage: 1.8 V
  • Maximum Supply Voltage: 1.95 V
  • Access Time: 5.5 ns
  • Number of Pins: 216
  • Supply and Demand Status: Shortage
  • RoHS: Compliant

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Rockwell
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess