EN
  • EN
  • DE

CY7C0852AV-133AXC

Part No CY7C0852AV-133AXC
Manufacturer Micron Technology Inc.
Catalog SRAM
Description IC SRAM 4.5MBIT PARALLEL 176TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features SRAM - Dual Port, Synchronous Memory IC 4.5Mb (128K x 36) Parallel 133 MHz 176-TQFP (24x24)
Manufacturer Cypress Semiconductor Corp
Package Tray
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 176-LQFP
Case / Package 176-TQFP (24x24)
Family Name CY7C0852
ECCN 3A991B2A
HTSUS 8542.32.0041
Other Part Number CY7C0852AV133AXC, 2832-CY7C0852AV-133AXC
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867634-CY7C0852AV-133AXC
Ultra Librarian 3D Model Ultra Librarian CY7C0852AV-133AXC CAD Model

Description

The Cypress Semiconductor Corp CY7C0852AV-133AXC is a dual port, synchronous memory IC that operates @ a frequency of 133 MHz with a capacity of 4.5Mb (128K x 36).

  • Packaging: Tray
  • Category: Integrated circuits (ICs)
  • Family name: CY7C0852
  • ECCN: 3A991B2A
  • Supply and demand status: Limited
  • Quantity per package: 1
  • HTSUS: 8542.32.0041
  • Other part numbers: CY7C0852AV133AXC and 2832-CY7C0852AV-133AXC

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Lowest to $215.3250
Micron Technology Inc.
IC SRAM 36MBIT PARALLEL 484FBGA
Lowest to $493.0302
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 68PGA
Need more? Email Us
GSI Technology
IC SRAM 18MBIT PARALLEL 165FPBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Maxim Integrated
IC NVSRAM 256KBIT PAR 28EDIP
Need more? Email Us
Lyontek Inc.
64Kbit 2.7V~5.5V SOP-28-300mil Memory (ICs) RoHS
Lowest to $2.1829

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess