EN
  • EN
  • DE

68294_32MB_4Mx16_4C

Part No 68294_32MB_4Mx16_4C
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description SODIMM EDO 3.3V 4Mx64-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory - Modules
Win Source Part Number 1451682-68294_32MB_4Mx16_4C
Manufacturer Micron Technology Inc.
Ultra Librarian 3D Model Ultra Librarian 68294_32MB_4Mx16_4C CAD Model

Description

Manufactured by Micron, the 68294_32MB_4Mx16_4C memory module is an exceptional product designed for portable and compact systems requiring Synchronous Dynamic Random-Access Memory (SDRAM) in a Small Outline Dual In-line Memory Module (SODIMM) form factor. Operating on a 3.3V supply, it provides a configuration of 4 Megabytes by 64 bits, making it ideal for systems requiring fast and efficient memory capabilities in a compact size. This module offers compatibility with the 144-pin interface, ensuring a wide range of applications, especially in portable computing devices like laptops where space is at a premium. Its EDO (Extended Data Out) technology ensures enhanced processing speed and efficiency over traditional SDRAM modules. The 68294_32MB_4Mx16_4C is designed for those who require reliable and compact memory modules without sacrificing performance, suitable for a variety of computing environments where space and power efficiency are critical concerns.

You May Also Be Interested in

Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess